Strainsert Portable Load Indicator PLN-D2

Description
Indication is direct. No multipliers are required, thus avoiding ambiguous readings. Resolution is from 1 pound to 1000 pounds depending on the load capacity of the transducer. Alternate display units are available. Operation is extremely simple. For normal use only two controls are involved. Turn on the power switch, set no load balance, and begin reading applied loads. A calibration check function is included to provide a quick test of the transducer and instrument integrity. The readout system is fully contained in a cast metal case that is both rugged and durable. Power is provided by a set of rechargeable batteries. Batteries and a recharger with retractable 120 Vac power cord, are included within the housing. Battery power allows complete freedom of use and provides 5-10 hours of continuous use depending on transducer resistance. A ratiometric measuring technique prevents battery decay from degrading system accuracy. When battery voltage has decreased below a functional level, a visual display (flashing “:”) signals that recharging is needed. Recharging is done by withdrawing the line cord from its sealed compartment and plugging into a standard 110 Vac wall receptacle. Batteries are completely recharged overnight and can be left “on charge” indefinitely.
Request a Quote
Description
Indication is direct. No multipliers are required, thus avoiding ambiguous readings. Resolution is from 1 pound to 1000 pounds depending on the load capacity of the transducer. Alternate display units are available. Operation is extremely simple. For normal use only two controls are involved. Turn on the power switch, set no load balance, and begin reading applied loads. A calibration check function is included to provide a quick test of the transducer and instrument integrity. The readout system is fully contained in a cast metal case that is both rugged and durable. Power is provided by a set of rechargeable batteries. Batteries and a recharger with retractable 120 Vac power cord, are included within the housing. Battery power allows complete freedom of use and provides 5-10 hours of continuous use depending on transducer resistance. A ratiometric measuring technique prevents battery decay from degrading system accuracy. When battery voltage has decreased below a functional level, a visual display (flashing “:”) signals that recharging is needed. Recharging is done by withdrawing the line cord from its sealed compartment and plugging into a standard 110 Vac wall receptacle. Batteries are completely recharged overnight and can be left “on charge” indefinitely.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Portable Load Indicator - PLN-D2 - Strainsert
West Conshocken, PA, United States
Portable Load Indicator
PLN-D2
Portable Load Indicator PLN-D2
Indication is direct. No multipliers are required, thus avoiding ambiguous readings. Resolution is from 1 pound to 1000 pounds depending on the load capacity of the transducer. Alternate display units are available. Operation is extremely simple. For normal use only two controls are involved. Turn on the power switch, set no load balance, and begin reading applied loads. A calibration check function is included to provide a quick test of the transducer and instrument integrity. The readout system is fully contained in a cast metal case that is both rugged and durable. Power is provided by a set of rechargeable batteries. Batteries and a recharger with retractable 120 Vac power cord, are included within the housing. Battery power allows complete freedom of use and provides 5-10 hours of continuous use depending on transducer resistance. A ratiometric measuring technique prevents battery decay from degrading system accuracy. When battery voltage has decreased below a functional level, a visual display (flashing “:”) signals that recharging is needed. Recharging is done by withdrawing the line cord from its sealed compartment and plugging into a standard 110 Vac wall receptacle. Batteries are completely recharged overnight and can be left “on charge” indefinitely.

Indication is direct. No multipliers are required, thus avoiding ambiguous readings. Resolution is from 1 pound to 1000 pounds depending on the load capacity of the transducer. Alternate display units are available.
Operation is extremely simple. For normal use only two controls are involved. Turn on the power switch, set no load balance, and begin reading applied loads.
A calibration check function is included to provide a quick test of the transducer and instrument integrity.
The readout system is fully contained in a cast metal case that is both rugged and durable.
Power is provided by a set of rechargeable batteries. Batteries and a recharger with retractable 120 Vac power cord, are included within the housing.
Battery power allows complete freedom of use and provides 5-10 hours of continuous use depending on transducer resistance. A ratiometric measuring technique prevents battery decay from degrading system accuracy.
When battery voltage has decreased below a functional level, a visual display (flashing “:”) signals that recharging is needed.
Recharging is done by withdrawing the line cord from its sealed compartment and plugging into a standard 110 Vac wall receptacle. Batteries are completely recharged overnight and can be left “on charge” indefinitely.

Supplier's Site

Technical Specifications

  Strainsert
Product Category Force and Torque Instruments
Product Number PLN-D2
Product Name Portable Load Indicator
Type Force / Weight / Load
Rated Load 0.0 to 199900 lbs (0.0 to 90658 kg)
Sensor Interfaces Strain Gauge
Channels 1
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Portable Load Indicator - PLN-X4 - Strainsert
Specs
Type Force / Weight / Load
Rated Load 0.0 to 199900 lbs (0.0 to 90658 kg)
Sensor Interfaces Strain Gauge
View Details
Portable Load Indicator - PLN-X3 - Strainsert
Specs
Type Force / Weight / Load
Rated Load 0.0 to 199900 lbs (0.0 to 90658 kg)
Sensor Interfaces Strain Gauge
View Details
Portable Load Indicator - PLN-X2 - Strainsert
Specs
Type Force / Weight / Load
Rated Load 0.0 to 199900 lbs (0.0 to 90658 kg)
Sensor Interfaces Strain Gauge
View Details
Digital Weight Indicator - 3550-1 - Strainsert
Specs
Type Force / Weight / Load
Rated Load 0.0 to 99999 lbs (0.0 to 45351 kg)
Sensor Interfaces Strain Gauge
View Details