Strainsert Portable Load Indicator PLND4

Description
The Model PLND4 is a 4-1/2 digit indicator made for use with any full bridge strain gage type transducer. Indication is direct. No multipliers are required. Simple operation. For normal use only two controls are involved: turn on the power switch, set the no load balance or tare reading to zero, and begin reading applied loads. Alternate display units are available. A calibration check function is included to provide a quick test of the transducer and instrument integrity. The read out system is fully contained in a rugged and durable aluminum alloy case. Power is provided by a set of rechargeable batteries. Batteries and a recharger, operable on 110 Vac or 220 Vac, are included within the housing. A detachable power cord is included for recharging. Battery power provides 10 – 15 hours of continuous use depending on transducer bridge resistance. A ratiometric measuring system prevents battery decay from degrading system accuracy. When the battery voltage level drops to a preset value, a visible indicator signals the need for recharging.
Request a Quote
Description
The Model PLND4 is a 4-1/2 digit indicator made for use with any full bridge strain gage type transducer. Indication is direct. No multipliers are required. Simple operation. For normal use only two controls are involved: turn on the power switch, set the no load balance or tare reading to zero, and begin reading applied loads. Alternate display units are available. A calibration check function is included to provide a quick test of the transducer and instrument integrity. The read out system is fully contained in a rugged and durable aluminum alloy case. Power is provided by a set of rechargeable batteries. Batteries and a recharger, operable on 110 Vac or 220 Vac, are included within the housing. A detachable power cord is included for recharging. Battery power provides 10 – 15 hours of continuous use depending on transducer bridge resistance. A ratiometric measuring system prevents battery decay from degrading system accuracy. When the battery voltage level drops to a preset value, a visible indicator signals the need for recharging.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Portable Load Indicator - PLND4 - Strainsert
West Conshocken, PA, United States
Portable Load Indicator
PLND4
Portable Load Indicator PLND4
The Model PLND4 is a 4-1/2 digit indicator made for use with any full bridge strain gage type transducer. Indication is direct. No multipliers are required. Simple operation. For normal use only two controls are involved: turn on the power switch, set the no load balance or tare reading to zero, and begin reading applied loads. Alternate display units are available. A calibration check function is included to provide a quick test of the transducer and instrument integrity. The read out system is fully contained in a rugged and durable aluminum alloy case. Power is provided by a set of rechargeable batteries. Batteries and a recharger, operable on 110 Vac or 220 Vac, are included within the housing. A detachable power cord is included for recharging. Battery power provides 10 – 15 hours of continuous use depending on transducer bridge resistance. A ratiometric measuring system prevents battery decay from degrading system accuracy. When the battery voltage level drops to a preset value, a visible indicator signals the need for recharging.

The Model PLND4 is a 4-1/2 digit indicator made for use with any full bridge strain gage type transducer. Indication is direct.
No multipliers are required. Simple operation. For normal use only two controls are involved: turn on the power switch, set the no load balance or tare reading to zero, and begin reading applied loads.
Alternate display units are available.
A calibration check function is included to provide a quick test of the transducer and instrument integrity.
The read out system is fully contained in a rugged and durable aluminum alloy case.
Power is provided by a set of rechargeable batteries. Batteries and a recharger, operable on 110 Vac or 220 Vac, are included within the housing. A detachable power cord is included for recharging.
Battery power provides 10 – 15 hours of continuous use depending on transducer bridge resistance. A ratiometric measuring system prevents battery decay from degrading system accuracy. When the battery voltage level drops to a preset value, a visible indicator signals the need for recharging.

Supplier's Site

Technical Specifications

  Strainsert
Product Category Force and Torque Instruments
Product Number PLND4
Product Name Portable Load Indicator
Type Force / Weight / Load
Rated Load 0.0 to 19999 lbs (0.0 to 9070 kg)
Sensor Interfaces Strain Gauge
Channels 1
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Portable Load Indicator - PLN-X1 - Strainsert
Specs
Type Force / Weight / Load
Rated Load 0.0 to 199900 lbs (0.0 to 90658 kg)
Sensor Interfaces Strain Gauge
View Details
Portable Load Indicator - PLN-X2 - Strainsert
Specs
Type Force / Weight / Load
Rated Load 0.0 to 199900 lbs (0.0 to 90658 kg)
Sensor Interfaces Strain Gauge
View Details
Portable Load Indicator - PLN-D2 - Strainsert
Specs
Type Force / Weight / Load
Rated Load 0.0 to 199900 lbs (0.0 to 90658 kg)
Sensor Interfaces Strain Gauge
View Details
Portable Load Indicator - PLN-X3 - Strainsert
Specs
Type Force / Weight / Load
Rated Load 0.0 to 199900 lbs (0.0 to 90658 kg)
Sensor Interfaces Strain Gauge
View Details