Strainsert Digital Weight Indicator 3550-1

Description
The 3550’s advanced electronics and simple interface make it easy to set up and operate. It is designed to perform effectively in tough environments. The 3550 features an oversized display (1.2” high LEDs) which can be read more than 50 feet away. The rugged stainless steel NEMA 4 enclosure is washdown safe for use in industrial and marine environments. Standard features include a peak capture function for stress analysis, RS-232 input/output, two programmable set-points, a built-in surge protection which ensures dependable operation and the capability to drive up to eight 350 ohm load cells. Optional features include the following: 6V Rechargeable battery with a 130 hour charge, two internal 10 amp relays, internal summing board, and an infrared remote controller.
Request a Quote
Description
The 3550’s advanced electronics and simple interface make it easy to set up and operate. It is designed to perform effectively in tough environments. The 3550 features an oversized display (1.2” high LEDs) which can be read more than 50 feet away. The rugged stainless steel NEMA 4 enclosure is washdown safe for use in industrial and marine environments. Standard features include a peak capture function for stress analysis, RS-232 input/output, two programmable set-points, a built-in surge protection which ensures dependable operation and the capability to drive up to eight 350 ohm load cells. Optional features include the following: 6V Rechargeable battery with a 130 hour charge, two internal 10 amp relays, internal summing board, and an infrared remote controller.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Weight Indicator - 3550-1 - Strainsert
West Conshocken, PA, United States
Digital Weight Indicator
3550-1
Digital Weight Indicator 3550-1
The 3550’s advanced electronics and simple interface make it easy to set up and operate. It is designed to perform effectively in tough environments. The 3550 features an oversized display (1.2” high LEDs) which can be read more than 50 feet away. The rugged stainless steel NEMA 4 enclosure is washdown safe for use in industrial and marine environments. Standard features include a peak capture function for stress analysis, RS-232 input/output, two programmable set-points, a built-in surge protection which ensures dependable operation and the capability to drive up to eight 350 ohm load cells. Optional features include the following: 6V Rechargeable battery with a 130 hour charge, two internal 10 amp relays, internal summing board, and an infrared remote controller.

The 3550’s advanced electronics and simple interface make it easy to set up and operate. It is designed to perform effectively in tough environments.
The 3550 features an oversized display (1.2” high LEDs) which can be read more than 50 feet away.
The rugged stainless steel NEMA 4 enclosure is washdown safe for use in industrial and marine environments.
Standard features include a peak capture function for stress analysis, RS-232 input/output, two programmable set-points, a built-in surge protection which ensures dependable operation and the capability to drive up to eight 350 ohm load cells.
Optional features include the following: 6V Rechargeable battery with a 130 hour charge, two internal 10 amp relays, internal summing board, and an infrared remote controller.

Technical Specifications

  Strainsert
Product Category Force and Torque Instruments
Product Number 3550-1
Product Name Digital Weight Indicator
Type Force / Weight / Load
Rated Load 0.0 to 99999 lbs (0.0 to 45351 kg)
Sensor Interfaces Strain Gauge
Output Digital Serial; Switched
Features Tare; Limits Set Points; Peak Hold
Unlock Full Specs
to access all available technical data

Similar Products

Portable Load Indicator - PLND4 - Strainsert
Specs
Type Force / Weight / Load
Rated Load 0.0 to 19999 lbs (0.0 to 9070 kg)
Sensor Interfaces Strain Gauge
View Details
Portable Load Indicator - PLN-X4 - Strainsert
Specs
Type Force / Weight / Load
Rated Load 0.0 to 199900 lbs (0.0 to 90658 kg)
Sensor Interfaces Strain Gauge
View Details
Portable Load Indicator - PLN-X2 - Strainsert
Specs
Type Force / Weight / Load
Rated Load 0.0 to 199900 lbs (0.0 to 90658 kg)
Sensor Interfaces Strain Gauge
View Details
Portable Load Indicator - PLN-D2 - Strainsert
Specs
Type Force / Weight / Load
Rated Load 0.0 to 199900 lbs (0.0 to 90658 kg)
Sensor Interfaces Strain Gauge
View Details