Steel Guard Safety Corp. Welding Curtain WC SS T Series

Description
Strongest PVC material anywhere! Protects workers from Welding arc Flash burns UV light ¦and protects your company from OSHA fines Steel Guard™s welding curtains and welding curtain systems address the workplace productivity and employee safety issues of welding activities, protecting workers from harmful U.V. light from arc welding and reducing the risk of painful flash burn. For the most demanding applications and for the longest, Steel-Scrim® PVC material is the strongest available anywhere, with a tensile strength so strong that this 16-ounce vinyl out-performs standard 18-ounce, 22-ounce, even 26-ounce vinyl! It™s stronger, more resilient, and meets fire codes standards that the other vinyls can™t match. This scrim design is so strong that the U.S. Armed Forces use it in their bullet-proof vests.
Description
Strongest PVC material anywhere! Protects workers from Welding arc Flash burns UV light ¦and protects your company from OSHA fines Steel Guard™s welding curtains and welding curtain systems address the workplace productivity and employee safety issues of welding activities, protecting workers from harmful U.V. light from arc welding and reducing the risk of painful flash burn. For the most demanding applications and for the longest, Steel-Scrim® PVC material is the strongest available anywhere, with a tensile strength so strong that this 16-ounce vinyl out-performs standard 18-ounce, 22-ounce, even 26-ounce vinyl! It™s stronger, more resilient, and meets fire codes standards that the other vinyls can™t match. This scrim design is so strong that the U.S. Armed Forces use it in their bullet-proof vests.

Suppliers

Company
Product
Description
Supplier Links
Welding Curtain - WC SS T Series - Steel Guard Safety Corp.
Terre Haute, IN, USA
Welding Curtain
WC SS T Series
Welding Curtain WC SS T Series
Strongest PVC material anywhere! Protects workers from Welding arc Flash burns UV light ¦and protects your company from OSHA fines Steel Guard™s welding curtains and welding curtain systems address the workplace productivity and employee safety issues of welding activities, protecting workers from harmful U.V. light from arc welding and reducing the risk of painful flash burn. For the most demanding applications and for the longest, Steel-Scrim® PVC material is the strongest available anywhere, with a tensile strength so strong that this 16-ounce vinyl out-performs standard 18-ounce, 22-ounce, even 26-ounce vinyl! It™s stronger, more resilient, and meets fire codes standards that the other vinyls can™t match. This scrim design is so strong that the U.S. Armed Forces use it in their bullet-proof vests.

Strongest PVC material anywhere!
Protects workers from

  • Welding arc
  • Flash burns
  • UV light

¦and protects your company from OSHA fines
Steel Guard™s welding curtains and welding curtain systems address the workplace productivity and employee safety issues of welding activities, protecting workers from harmful U.V. light from arc welding and reducing the risk of painful flash burn.
For the most demanding applications and for the longest, Steel-Scrim® PVC material is the strongest available anywhere, with a tensile strength so strong that this 16-ounce vinyl out-performs standard 18-ounce, 22-ounce, even 26-ounce vinyl! It™s stronger, more resilient, and meets fire codes standards that the other vinyls can™t match. This scrim design is so strong that the U.S. Armed Forces use it in their bullet-proof vests.

Supplier's Site

Technical Specifications

  Steel Guard Safety Corp.
Product Category Industrial Partitions
Product Number WC SS T Series
Product Name Welding Curtain
Partition Type Welding
Unlock Full Specs
to access all available technical data

Similar Products

Radiation Shielding Barriers and Walls -  - MarShield
Specs
Material Steel
Height 84 inch (2134 mm)
Color Beige/tan
View Details
PRE-ENGINEERED WIRE CAGES - HPE388 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Partition Type Mesh
Width 96 inch (2438 mm)
View Details
Auto Guard™ Wall Curtains - AG SS T Series - Steel Guard Safety Corp.
Specs
Partition Type Divider Curtain
Material Vinyl / PVC; Steel-Scrim® Vinyl, Clear Vinyl
Height 96 to 168 inch (2438 to 4267 mm)
View Details
AirBlock™ Strip Divider Systems -  - Simplex Isolation Systems
Simplex Isolation Systems
Specs
Partition Type Divider Curtain
Material Vinyl / PVC
Height 84 to 420 inch (2134 to 10668 mm)
View Details