Simplex Isolation Systems AirBlock™ Strip Divider Systems

Description
AirBlock Strip Divider Systems Use for larger areas to divide or separate product, processes or personnel. Protects against cross contamination and helps to increase product yields. Protects against sound, temperature, light transmission, dust and other airborne contaminants. Less expensive than hardwall alternatives and offers greater employee safety. Requires no permits and can be easily moved or reconfigured as your needs change. Choose from 12-inch to 48-inch wide overlapping strips that offer easy passage at any point. Available with bi-folding accordion style mounting tracks. Thicker Simplex vinyls have sound deadening properties for reducing noise pollution in warehouses and factory settings. For applications where extreme sound pollution is involved, Simplex also offers SoundBlock. One-year warranty. Easiest strip door to install. Anodized, aluminum two-piece mounting hardware is clean, attractive and will not corrode. Also available in powder-coated baked finish. Strips can easily be installed or replaced by simply loosening thumbscrew, lifting strips off the track from the front or sliding them out of the end of the track.
Description
AirBlock Strip Divider Systems Use for larger areas to divide or separate product, processes or personnel. Protects against cross contamination and helps to increase product yields. Protects against sound, temperature, light transmission, dust and other airborne contaminants. Less expensive than hardwall alternatives and offers greater employee safety. Requires no permits and can be easily moved or reconfigured as your needs change. Choose from 12-inch to 48-inch wide overlapping strips that offer easy passage at any point. Available with bi-folding accordion style mounting tracks. Thicker Simplex vinyls have sound deadening properties for reducing noise pollution in warehouses and factory settings. For applications where extreme sound pollution is involved, Simplex also offers SoundBlock. One-year warranty. Easiest strip door to install. Anodized, aluminum two-piece mounting hardware is clean, attractive and will not corrode. Also available in powder-coated baked finish. Strips can easily be installed or replaced by simply loosening thumbscrew, lifting strips off the track from the front or sliding them out of the end of the track.

Suppliers

Company
Product
Description
Supplier Links
AirBlock™ Strip Divider Systems -  - Simplex Isolation Systems
Fontana, CA, USA
AirBlock™ Strip Divider Systems
AirBlock™ Strip Divider Systems
AirBlock Strip Divider Systems Use for larger areas to divide or separate product, processes or personnel. Protects against cross contamination and helps to increase product yields. Protects against sound, temperature, light transmission, dust and other airborne contaminants. Less expensive than hardwall alternatives and offers greater employee safety. Requires no permits and can be easily moved or reconfigured as your needs change. Choose from 12-inch to 48-inch wide overlapping strips that offer easy passage at any point. Available with bi-folding accordion style mounting tracks. Thicker Simplex vinyls have sound deadening properties for reducing noise pollution in warehouses and factory settings. For applications where extreme sound pollution is involved, Simplex also offers SoundBlock. One-year warranty. Easiest strip door to install. Anodized, aluminum two-piece mounting hardware is clean, attractive and will not corrode. Also available in powder-coated baked finish. Strips can easily be installed or replaced by simply loosening thumbscrew, lifting strips off the track from the front or sliding them out of the end of the track.

AirBlock Strip Divider Systems

Use for larger areas to divide or separate product, processes or personnel. Protects against cross contamination and helps to increase product yields. Protects against sound, temperature, light transmission, dust and other airborne contaminants. Less expensive than hardwall alternatives and offers greater employee safety. Requires no permits and can be easily moved or reconfigured as your needs change. Choose from 12-inch to 48-inch wide overlapping strips that offer easy passage at any point. Available with bi-folding accordion style mounting tracks.

Thicker Simplex vinyls have sound deadening properties for reducing noise pollution in warehouses and factory settings. For applications where extreme sound pollution is involved, Simplex also offers SoundBlock.

  • One-year warranty.
  • Easiest strip door to install.
  • Anodized, aluminum two-piece mounting hardware is clean, attractive and will not corrode. Also available in powder-coated baked finish.
  • Strips can easily be installed or replaced by simply loosening thumbscrew, lifting strips off the track from the front or sliding them out of the end of the track.
Supplier's Site

Technical Specifications

  Simplex Isolation Systems
Product Category Industrial Partitions
Product Name AirBlock™ Strip Divider Systems
Partition Type Divider Curtain
Material Vinyl / PVC
Height 84 to 420 inch (2134 to 10668 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Radiation Shielding Barriers -  - MarShield
Specs
Partition Type Portable
Material Glass; Safety Lead Glass
Height 75 inch (1905 mm)
View Details
Portable Weld Curtains -  - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Partition Type Welding
Material Vinyl / PVC
Height 72 inch (1829 mm)
View Details
AirBlock™ Softwall Cleanroom Curtains -  - Simplex Isolation Systems
Specs
Partition Type Divider Curtain
Material Vinyl / PVC
Width 48 inch (1219 mm)
View Details
Wire Mesh Partitions -  - Cogan USA, Inc.
Specs
Partition Type Mesh
Material Steel; Wire
Height 288 inch (7315 mm)
View Details