Universal Quick Disconnect (UQD) hand-mate fluid couplings provide drip-free, air-free sealing for liquid cooling in high-performance computing systems. Constructed of stainless steel with ethylene-propylene (EPDM) seals, they support maximum pressures of 16 bar and operating temperatures from -20 °C to +150 °C. Flow rates at 5 m/s range from 2.12 l/min for UQD02 to 23.56 l/min for UQD08. Socket and plug dimensions vary by model, with UNF male thread or hose fittings available. Blue (/KB) or red (/KR) visual markings indicate variants. Use with mineral-based fluids is not advised.
Universal Quick Disconnect (UQD) for safe liquid-cooling systems with minimal downtime in high-performance computing and data centers (AI).
| STAUBLI Fluid Connectors | |
|---|---|
| Product Category | Quick Couplers |
| Product Number | UQD |
| Product Name | Thermal management - Universal Quick Disconnect (UQD & UQDB) - Hand Mate |
| Quick Coupler Valving | Double Shut-Off |