TDU is a symmetrical (unisex) high-flow transfer coupling for liquid cooling in data centers and industrial equipment, featuring a spherical valve for full flow and integrated swivel to prevent hose torsion. It has a locking mechanism independent of fluid pressure, requiring both halves to be fully connected before valves open. Available in TDU24 and TDU50 models with nominal diameters of 24 mm and 50 mm, it supports maximum working pressures of 10 bar and operating temperatures from -10°C to +80°C with EPDM seals or 0°C to +80°C with FKM seals. Construction is stainless steel with connection options including BSP, NPT, hose barb, and Tri clamp. Dimensions vary by model and connection type, with weights from 1.3 kg to 3.8 kg.
TDU is a symmetrical (unisex) high-flow transfer coupling designed for liquid cooling distribution and facility roll-out in data centers and high-power electronics cooling.
| STAUBLI Fluid Connectors | |
|---|---|
| Product Category | Quick Couplers |
| Product Number | TDU |
| Product Name | Cooling | High flow transfer - TDU symmetrical couplings |
| Quick Coupler Valving | Double Shut-Off |