SCG quick-release couplings are nickel-plated brass, flush-face connectors designed for thermal management in high-performance computing and data center cooling systems. They feature a ball-locking mechanism for secure connections, automatic circuit shut-off to prevent fluid loss, and visual color coding (/KB blue, /KR red) for circuit identification. Available in four sizes (DN 3, 6, 9, 12), they support a maximum pressure of 16 bar and operate within a temperature range determined by the ethylene-propylene (EPDM) seal, rated from -10°C to 100°C. Connection forces range from 40 N for SCG 03 to 132 N for SCG 12. The connectors are compatible with common cooling fluids and maintain minimal pressure drop under flow conditions up to 5 m/s.
SCG non-spill quick couplings are compact, flush-face connectors designed to keep cooling circuits clean and safe in data centers and HPC installations.
| STAUBLI Fluid Connectors | |
|---|---|
| Product Category | Quick Couplers |
| Product Number | SCG |
| Product Name | Thermal management - SCG non-spill flush-face quick couplings (nickel-plated brass) |
| Quick Coupler Valving | Nonspill |