Star SU LLC Rotary Surface Grinding Blanchard 26-48 Grinding

Description
The Blanchard 26 series is ideally suited for medium size work pieces, which must be ground to close size, flatness and parallelism tolerances, as well as to fine surface finish requirements. It is offered with a 100 horsepower grinding wheel drive system for work pieces requiring higher horsepower. Diameter: 610mm Wheel Diameter: 660mm Table Diameter: 1219mm
Datasheet
Description
The Blanchard 26 series is ideally suited for medium size work pieces, which must be ground to close size, flatness and parallelism tolerances, as well as to fine surface finish requirements. It is offered with a 100 horsepower grinding wheel drive system for work pieces requiring higher horsepower. Diameter: 610mm Wheel Diameter: 660mm Table Diameter: 1219mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Surface Grinding - Blanchard 26-48 Grinding - Star SU LLC
Hoffman Estates, IL, USA
Rotary Surface Grinding
Blanchard 26-48 Grinding
Rotary Surface Grinding Blanchard 26-48 Grinding
The Blanchard 26 series is ideally suited for medium size work pieces, which must be ground to close size, flatness and parallelism tolerances, as well as to fine surface finish requirements. It is offered with a 100 horsepower grinding wheel drive system for work pieces requiring higher horsepower. Diameter: 610mm Wheel Diameter: 660mm Table Diameter: 1219mm

The Blanchard 26 series is ideally suited for medium size work pieces, which must be ground to close size, flatness and parallelism tolerances, as well as to fine surface finish requirements. It is offered with a 100 horsepower grinding wheel drive system for work pieces requiring higher horsepower.

  • Diameter: 610mm
  • Wheel Diameter: 660mm
  • Table Diameter: 1219mm
Supplier's Site Datasheet

Technical Specifications

  Star SU LLC
Product Category Grinders and Grinding Machines
Product Number Blanchard 26-48 Grinding
Product Name Rotary Surface Grinding
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2600928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 9000 rpm
View Details
Visual Inspection Machine -  - Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Pneumatic Stationary Grinder -  - DEPRAG, Inc.
Specs
Type Grinder; DieGrinder
Mounting Stationary
Rotary Speed 15300 to 45000 rpm
View Details
Grinding Machine - GT 500 H - Star SU LLC
Specs
Type Grinder
View Details