Star SU LLC Vertical Grinding Machine 1500 VBG

Description
The BK 1500 VBG is a common platform machine that combines the best from the Springfield legacy with modern technologies available today. This machine comes with a standard full enclosure with a stress-relieved steel and polymer construction, precision linear rails, linear scale feedback, Siemens 840D sl with a Bourn & Koch HMI interface that uses a menu style, and converstional data input. Direction: Vertical Diameter: 1500mm Swing: 1650mm Z Axis: 1400 mm
Datasheet
Description
The BK 1500 VBG is a common platform machine that combines the best from the Springfield legacy with modern technologies available today. This machine comes with a standard full enclosure with a stress-relieved steel and polymer construction, precision linear rails, linear scale feedback, Siemens 840D sl with a Bourn & Koch HMI interface that uses a menu style, and converstional data input. Direction: Vertical Diameter: 1500mm Swing: 1650mm Z Axis: 1400 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Grinding Machine - 1500 VBG - Star SU LLC
Hoffman Estates, IL, USA
Vertical Grinding Machine
1500 VBG
Vertical Grinding Machine 1500 VBG
The BK 1500 VBG is a common platform machine that combines the best from the Springfield legacy with modern technologies available today. This machine comes with a standard full enclosure with a stress-relieved steel and polymer construction, precision linear rails, linear scale feedback, Siemens 840D sl with a Bourn & Koch HMI interface that uses a menu style, and converstional data input. Direction: Vertical Diameter: 1500mm Swing: 1650mm Z Axis: 1400 mm

The BK 1500 VBG is a common platform machine that combines the best from the Springfield legacy with modern technologies available today. This machine comes with a standard full enclosure with a stress-relieved steel and polymer construction, precision linear rails, linear scale feedback, Siemens 840D sl with a Bourn & Koch HMI interface that uses a menu style, and converstional data input.

  • Direction: Vertical
  • Diameter: 1500mm
  • Swing: 1650mm
  • Z Axis: 1400 mm
Supplier's Site Datasheet

Technical Specifications

  Star SU LLC
Product Category Grinders and Grinding Machines
Product Number 1500 VBG
Product Name Vertical Grinding Machine
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Cleaving Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 11500 rpm
View Details
Camshaft Grinding Machines - SK 204 - EMAG L.L.C.
Specs
Type Grinder
Mounting Floor / Machine Tool
View Details