Star SU LLC Tool Grinder GS 400

Description
The GS 400 Tool Grinder is designed to grind shaving cutters and master gears using the generation method. Workpiece ø: 68 - 400 mm Module range: 0.5 - 15 mm Max Face width: 70 mm Designed to grind shaving cutters and master gears using the generation method, the GS 400 is the fourth generation of its kind and sets new standards in terms of precision, reliability and ease of use. Samputensili interpolation software calculates the profile to be ground and coordinates the linear movement of the transverse slide with the rotary movement of the work spindle. The resulting rolling motion is infinitely adjustable in terms of the roll diameter, and indexing blocks are no longer required. Roll motion and index movement are now numerically controlled and both generated by the same motor. All movements are actuated by linear and rotary digital drives. An integrated measuring unit automatically checks the quality of the first tooth ground without having to unclamp the workpiece and waste precious time. NEW – The GS 400 is now available with an axis X11 CNC . This new axis makes it possible to grind larger tooth widths while enhancing the quality of the finish. Moreover, machine set up is also quicker.
Datasheet
Description
The GS 400 Tool Grinder is designed to grind shaving cutters and master gears using the generation method. Workpiece ø: 68 - 400 mm Module range: 0.5 - 15 mm Max Face width: 70 mm Designed to grind shaving cutters and master gears using the generation method, the GS 400 is the fourth generation of its kind and sets new standards in terms of precision, reliability and ease of use. Samputensili interpolation software calculates the profile to be ground and coordinates the linear movement of the transverse slide with the rotary movement of the work spindle. The resulting rolling motion is infinitely adjustable in terms of the roll diameter, and indexing blocks are no longer required. Roll motion and index movement are now numerically controlled and both generated by the same motor. All movements are actuated by linear and rotary digital drives. An integrated measuring unit automatically checks the quality of the first tooth ground without having to unclamp the workpiece and waste precious time. NEW – The GS 400 is now available with an axis X11 CNC . This new axis makes it possible to grind larger tooth widths while enhancing the quality of the finish. Moreover, machine set up is also quicker.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Grinder - GS 400 - Star SU LLC
Hoffman Estates, IL, USA
Tool Grinder
GS 400
Tool Grinder GS 400
The GS 400 Tool Grinder is designed to grind shaving cutters and master gears using the generation method. Workpiece ø: 68 - 400 mm Module range: 0.5 - 15 mm Max Face width: 70 mm Designed to grind shaving cutters and master gears using the generation method, the GS 400 is the fourth generation of its kind and sets new standards in terms of precision, reliability and ease of use. Samputensili interpolation software calculates the profile to be ground and coordinates the linear movement of the transverse slide with the rotary movement of the work spindle. The resulting rolling motion is infinitely adjustable in terms of the roll diameter, and indexing blocks are no longer required. Roll motion and index movement are now numerically controlled and both generated by the same motor. All movements are actuated by linear and rotary digital drives. An integrated measuring unit automatically checks the quality of the first tooth ground without having to unclamp the workpiece and waste precious time. NEW – The GS 400 is now available with an axis X11 CNC . This new axis makes it possible to grind larger tooth widths while enhancing the quality of the finish. Moreover, machine set up is also quicker.

The GS 400 Tool Grinder is designed to grind shaving cutters and master gears using the generation method.
Workpiece Ø: 68 - 400 mm
Module range: 0.5 - 15 mm
Max Face width: 70 mm

Designed to grind shaving cutters and master gears using the generation method, the GS 400 is the fourth generation of its kind and sets new standards in terms of precision, reliability and ease of use. Samputensili interpolation software calculates the profile to be ground and coordinates the linear movement of the transverse slide with the rotary movement of the work spindle. The resulting rolling motion is infinitely adjustable in terms of the roll diameter, and indexing blocks are no longer required. Roll motion and index movement are now numerically controlled and both generated by the same motor. All movements are actuated by linear and rotary digital drives. An integrated measuring unit automatically checks the quality of the first tooth ground without having to unclamp the workpiece and waste precious time.

NEW – The GS 400 is now available with an axis X11 CNC . This new axis makes it possible to grind larger tooth widths while enhancing the quality of the finish. Moreover, machine set up is also quicker.

Supplier's Site Datasheet

Technical Specifications

  Star SU LLC
Product Category Grinders and Grinding Machines
Product Number GS 400
Product Name Tool Grinder
Type Grinder; Tool Grinder / Sharpener
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 32000 rpm
View Details
Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
VARILEX® WSF 1800 - 65000A - CS UNITEC
Specs
Type Grinder; AngleGrinder; DieGrinder; Disc or Wheel Face Grinder; Polisher-Grinder
Mounting Handheld; Portable
Applications / Materials Abraded Building & Construction; Clean / Surface Prep; Metal
View Details
Studer - CT450 - United Grinding Technologies Inc.
United Grinding Technologies Inc.
Specs
Type Grinder
View Details