DEWALT Industrial Tool Co. 12" Double Bevel Sliding Compound Miter Saw DWS780

Description
Product Features Integrated XPS cross cut positioning system provides adjustment free cut line indication for better accuracy and visibility Powerful 15 Amp, 3,800 rpm motor delivers extended power and durability Super efficient dust collection system captures over 75% of dust generated Tall sliding fences support crown molding up to 7-1/2" nested and base molding up to 6-3/4" vertically against the fence while easily sliding out of the way for bevel cuts Exclusive Back Fence Design cuts up to 2x16 dimensional lumber at 90° and 2x12 at 45° Adjustable stainless steel miter detent plate with 10 positive stops improves productivity and ensures cutting accuracy Miters 60° to the right and 50° to the left providing increased capacity Oversized bevel scale makes bevel angle adjustments accurate and easy Compact, lightweight design (56 lbs.) allows for easy transport and storage Cam lock miter handle with detent override deliver quick and accurate miter angles Dual horizontal steel rails with innovative clamping mechanism and linear ball bearings deliver an accurate, durable and compact saw Innovative gearbox and belt-drive design increases vertical cutting capacity Precise miter system and machined base fence support optimize durability and cutting accuracy
Description
Product Features Integrated XPS cross cut positioning system provides adjustment free cut line indication for better accuracy and visibility Powerful 15 Amp, 3,800 rpm motor delivers extended power and durability Super efficient dust collection system captures over 75% of dust generated Tall sliding fences support crown molding up to 7-1/2" nested and base molding up to 6-3/4" vertically against the fence while easily sliding out of the way for bevel cuts Exclusive Back Fence Design cuts up to 2x16 dimensional lumber at 90° and 2x12 at 45° Adjustable stainless steel miter detent plate with 10 positive stops improves productivity and ensures cutting accuracy Miters 60° to the right and 50° to the left providing increased capacity Oversized bevel scale makes bevel angle adjustments accurate and easy Compact, lightweight design (56 lbs.) allows for easy transport and storage Cam lock miter handle with detent override deliver quick and accurate miter angles Dual horizontal steel rails with innovative clamping mechanism and linear ball bearings deliver an accurate, durable and compact saw Innovative gearbox and belt-drive design increases vertical cutting capacity Precise miter system and machined base fence support optimize durability and cutting accuracy

Suppliers

Company
Product
Description
Supplier Links
12" Double Bevel Sliding Compound Miter Saw - DWS780 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
12" Double Bevel Sliding Compound Miter Saw
DWS780
12" Double Bevel Sliding Compound Miter Saw DWS780
Product Features Integrated XPS cross cut positioning system provides adjustment free cut line indication for better accuracy and visibility Powerful 15 Amp, 3,800 rpm motor delivers extended power and durability Super efficient dust collection system captures over 75% of dust generated Tall sliding fences support crown molding up to 7-1/2" nested and base molding up to 6-3/4" vertically against the fence while easily sliding out of the way for bevel cuts Exclusive Back Fence Design cuts up to 2x16 dimensional lumber at 90° and 2x12 at 45° Adjustable stainless steel miter detent plate with 10 positive stops improves productivity and ensures cutting accuracy Miters 60° to the right and 50° to the left providing increased capacity Oversized bevel scale makes bevel angle adjustments accurate and easy Compact, lightweight design (56 lbs.) allows for easy transport and storage Cam lock miter handle with detent override deliver quick and accurate miter angles Dual horizontal steel rails with innovative clamping mechanism and linear ball bearings deliver an accurate, durable and compact saw Innovative gearbox and belt-drive design increases vertical cutting capacity Precise miter system and machined base fence support optimize durability and cutting accuracy

Product Features

  • Integrated XPS cross cut positioning system provides adjustment free cut line indication for better accuracy and visibility
  • Powerful 15 Amp, 3,800 rpm motor delivers extended power and durability
  • Super efficient dust collection system captures over 75% of dust generated
  • Tall sliding fences support crown molding up to 7-1/2" nested and base molding up to 6-3/4" vertically against the fence while easily sliding out of the way for bevel cuts
  • Exclusive Back Fence Design cuts up to 2x16 dimensional lumber at 90° and 2x12 at 45°
  • Adjustable stainless steel miter detent plate with 10 positive stops improves productivity and ensures cutting accuracy
  • Miters 60° to the right and 50° to the left providing increased capacity
  • Oversized bevel scale makes bevel angle adjustments accurate and easy
  • Compact, lightweight design (56 lbs.) allows for easy transport and storage
  • Cam lock miter handle with detent override deliver quick and accurate miter angles
  • Dual horizontal steel rails with innovative clamping mechanism and linear ball bearings deliver an accurate, durable and compact saw
  • Innovative gearbox and belt-drive design increases vertical cutting capacity
  • Precise miter system and machined base fence support optimize durability and cutting accuracy
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DWS780
Product Name 12" Double Bevel Sliding Compound Miter Saw
Saw Type Miter Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 32.87 inch (835 mm)
Weight 7.28 lbs (3.3 kg)
View Details
KuriCrimp™ 49.2 in. Length Hose Saw - KCS-TF6-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 1027 lbs (466 kg)
View Details
Electric Saws - 134618 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Saw Power Source DC Electricity / Battery
Weight 8.16 lbs (3.7 kg)
View Details
Handheld Power Cutter - K 970 - Husqvarna
Specs
Saw Type Circular Saw
Saw Power Source Gas
Use Type Hand Held
View Details