Milwaukee Electric Tool Corporation Electric Band Saw 6225

Description
2-SPEED TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 20 INCH SAW LENGTH 120 VOLT AC INPUT SUPPLY RATING 6/5 AMP CURRENT RATING 16 POUND WEIGHT 250/200 SFPM SPEED RATING 0.2 INCH BLADE THICKNESS 3-1/2 INCH ROUND, 3-1/2 INCH X 4-1/2 INCH RECTANGULAR STOCK CUTTING CAPACITY INCLUDES (1) 14-TOOTH SUPER TOUGH BI-METAL BLADE
Datasheet
Description
2-SPEED TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 20 INCH SAW LENGTH 120 VOLT AC INPUT SUPPLY RATING 6/5 AMP CURRENT RATING 16 POUND WEIGHT 250/200 SFPM SPEED RATING 0.2 INCH BLADE THICKNESS 3-1/2 INCH ROUND, 3-1/2 INCH X 4-1/2 INCH RECTANGULAR STOCK CUTTING CAPACITY INCLUDES (1) 14-TOOTH SUPER TOUGH BI-METAL BLADE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Band Saw - 6225 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Band Saw
6225
Electric Band Saw 6225
2-SPEED TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 20 INCH SAW LENGTH 120 VOLT AC INPUT SUPPLY RATING 6/5 AMP CURRENT RATING 16 POUND WEIGHT 250/200 SFPM SPEED RATING 0.2 INCH BLADE THICKNESS 3-1/2 INCH ROUND, 3-1/2 INCH X 4-1/2 INCH RECTANGULAR STOCK CUTTING CAPACITY INCLUDES (1) 14-TOOTH SUPER TOUGH BI-METAL BLADE
  • 2-SPEED TYPE
  • 44-7/8 INCH BLADE LENGTH
  • 1/2 INCH BLADE WIDTH
  • 20 INCH SAW LENGTH
  • 120 VOLT AC INPUT SUPPLY RATING
  • 6/5 AMP CURRENT RATING
  • 16 POUND WEIGHT
  • 250/200 SFPM SPEED RATING
  • 0.2 INCH BLADE THICKNESS
  • 3-1/2 INCH ROUND, 3-1/2 INCH X 4-1/2 INCH RECTANGULAR STOCK CUTTING CAPACITY
  • INCLUDES (1) 14-TOOTH SUPER TOUGH BI-METAL BLADE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 6225
Product Name Electric Band Saw
Saw Power Source AC Electricity / Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 2768333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 157 lbs (71 kg)
View Details
KuriCrimp™ 78.7 in. Length Hose Saw - KCS-TFIH10-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 595 lbs (270 kg)
View Details
Handheld Electric Cutter (7.8 hp) - K 1260 - Husqvarna
Specs
Saw Type Circular Saw
Saw Power Source Gas
Use Type Hand Held
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details