DEWALT Industrial Tool Co. 7-1/4" Worm Drive Circular Saw DWS535

Description
Product Features 13.8 lbs. Lightweight magnesium construction for optimum user handling, comfort, and strength Durable cast magnesium footplate provides a tough and solid cutting platform Extra wide saw hook accepts material up to 2-1/2" wide TOUGHCORD™ Cord Protection System provides 4X better cord jerk protection 53° Bevel capacity for advanced applications Bevel detents at 22.5° and 45° for fast and accurate setting to common angles Dual rip ports to accept available DWS5100 12" Dual Port Rip Guide Top-accessible spindle lock enables easier and faster blade changing
Description
Product Features 13.8 lbs. Lightweight magnesium construction for optimum user handling, comfort, and strength Durable cast magnesium footplate provides a tough and solid cutting platform Extra wide saw hook accepts material up to 2-1/2" wide TOUGHCORD™ Cord Protection System provides 4X better cord jerk protection 53° Bevel capacity for advanced applications Bevel detents at 22.5° and 45° for fast and accurate setting to common angles Dual rip ports to accept available DWS5100 12" Dual Port Rip Guide Top-accessible spindle lock enables easier and faster blade changing

Suppliers

Company
Product
Description
Supplier Links
7-1/4" Worm Drive Circular Saw - DWS535 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7-1/4" Worm Drive Circular Saw
DWS535
7-1/4" Worm Drive Circular Saw DWS535
Product Features 13.8 lbs. Lightweight magnesium construction for optimum user handling, comfort, and strength Durable cast magnesium footplate provides a tough and solid cutting platform Extra wide saw hook accepts material up to 2-1/2" wide TOUGHCORD™ Cord Protection System provides 4X better cord jerk protection 53° Bevel capacity for advanced applications Bevel detents at 22.5° and 45° for fast and accurate setting to common angles Dual rip ports to accept available DWS5100 12" Dual Port Rip Guide Top-accessible spindle lock enables easier and faster blade changing

Product Features

  • 13.8 lbs. Lightweight magnesium construction for optimum user handling, comfort, and strength
  • Durable cast magnesium footplate provides a tough and solid cutting platform
  • Extra wide saw hook accepts material up to 2-1/2" wide
  • TOUGHCORD™ Cord Protection System provides 4X better cord jerk protection
  • 53° Bevel capacity for advanced applications
  • Bevel detents at 22.5° and 45° for fast and accurate setting to common angles
  • Dual rip ports to accept available DWS5100 12" Dual Port Rip Guide
  • Top-accessible spindle lock enables easier and faster blade changing
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DWS535
Product Name 7-1/4" Worm Drive Circular Saw
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
Electric Saws - 2749729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 375 lbs (170 kg)
View Details
16
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Blade Size 16 inch (406 mm)
View Details
18V LXT® Lithium-Ion Cordless 6-1/2" Circular Saw (Tool Only) - BSS610Z - Makita USA, Inc.
Specs
Saw Type Circular Saw
Saw Power Source DC Electricity / Battery
Use Type Hand Held
View Details