Milwaukee Electric Tool Corporation Electric Reciprocating Saw 2720-22

Description
18-1/2 INCH 1-1/8 INCH STROKE LENGTH 8.9 POUND WEIGHT 18 VOLT BATTERY VOLTAGE 0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK, UNIVERSAL BLADE CLAMP TYPE M18 FUEL[TM], SAWZALL[R] BRAND INCLUDES (2) M18 REDLITHIUM EXTENDED CAPACITY BATTERY PACK, M12 AND M18 MULTI-VOLTAGE CHARGER, BLADE, CARRYING CASE, LED LIGHT, KEYLESS ADJUSTABLE SHOE
Description
18-1/2 INCH 1-1/8 INCH STROKE LENGTH 8.9 POUND WEIGHT 18 VOLT BATTERY VOLTAGE 0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK, UNIVERSAL BLADE CLAMP TYPE M18 FUEL[TM], SAWZALL[R] BRAND INCLUDES (2) M18 REDLITHIUM EXTENDED CAPACITY BATTERY PACK, M12 AND M18 MULTI-VOLTAGE CHARGER, BLADE, CARRYING CASE, LED LIGHT, KEYLESS ADJUSTABLE SHOE

Suppliers

Company
Product
Description
Supplier Links
Electric Reciprocating Saw - 2720-22 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Reciprocating Saw
2720-22
Electric Reciprocating Saw 2720-22
18-1/2 INCH 1-1/8 INCH STROKE LENGTH 8.9 POUND WEIGHT 18 VOLT BATTERY VOLTAGE 0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK, UNIVERSAL BLADE CLAMP TYPE M18 FUEL[TM], SAWZALL[R] BRAND INCLUDES (2) M18 REDLITHIUM EXTENDED CAPACITY BATTERY PACK, M12 AND M18 MULTI-VOLTAGE CHARGER, BLADE, CARRYING CASE, LED LIGHT, KEYLESS ADJUSTABLE SHOE
  • 18-1/2 INCH
  • 1-1/8 INCH STROKE LENGTH
  • 8.9 POUND WEIGHT
  • 18 VOLT BATTERY VOLTAGE
  • 0 TO 3000 STROKES PER MINUTE
  • KEYLESS, QUIK-LOK, UNIVERSAL BLADE CLAMP TYPE
  • M18 FUEL[TM], SAWZALL[R] BRAND
  • INCLUDES (2) M18 REDLITHIUM EXTENDED CAPACITY BATTERY PACK, M12 AND M18 MULTI-VOLTAGE CHARGER, BLADE, CARRYING CASE, LED LIGHT, KEYLESS ADJUSTABLE SHOE
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 2720-22
Product Name Electric Reciprocating Saw
Saw Type Reciprocating Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 12.8 in. Length Hose Saw - KCS-TF1 D/E-BAT - Kuriyama of America, Inc.
Specs
Weight 15.4 lbs (6.98 kg)
View Details
Electric Saws - 459861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 6.5 inch (165 mm)
View Details
Electric Saws - 2382570 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
Weight 8.6 lbs (3.9 kg)
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details