DEWALT Industrial Tool Co. 7" 8,500 rpm 4.9 HP Angle Grinder, No-Lk DWE4597N

Description
Product Features DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance. High power 4.9 HP (maximum motor HP) 8,500 rpm motor provides overload protection giving higher operating speeds under load E-Clutch® System shuts the tool off when a wheel pinch is detected, reducing kick-back, a Perform & Protect™ Control Feature Anti-Vibration side handle reduces the users exposure to vibration, a Perform & Protect™ Vibration Feature Power-Loss Reset® prevents accidental re-starts following a power disruption when the tool is left in the "on" position, a Perform & Protect™ Control Feature Power-Off® Advanced Electronic Overload Protection shuts the tool off before it reaches overload or burn-up Dust Ejection System™ increases brush life and protects the motor from damaging particles entering the air intake that would otherwise abrade the motor Light weight design (12.3 lbs) lessens user fatigue Low profile gearcase allows for work in tight areas Anti-Vibe Trigger Handle reduces user fatigue caused by vibration Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 3 position side handle provides improved ergonomics for specific applications 8,500 rpm provides optimal material removal with 7" grinding wheels Brush door allows for quick brush replacement Quick Change Guard allows user to quickly adjust guard to redirect sparks Soft grip trigger handle provides greater comfort and control
Description
Product Features DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance. High power 4.9 HP (maximum motor HP) 8,500 rpm motor provides overload protection giving higher operating speeds under load E-Clutch® System shuts the tool off when a wheel pinch is detected, reducing kick-back, a Perform & Protect™ Control Feature Anti-Vibration side handle reduces the users exposure to vibration, a Perform & Protect™ Vibration Feature Power-Loss Reset® prevents accidental re-starts following a power disruption when the tool is left in the "on" position, a Perform & Protect™ Control Feature Power-Off® Advanced Electronic Overload Protection shuts the tool off before it reaches overload or burn-up Dust Ejection System™ increases brush life and protects the motor from damaging particles entering the air intake that would otherwise abrade the motor Light weight design (12.3 lbs) lessens user fatigue Low profile gearcase allows for work in tight areas Anti-Vibe Trigger Handle reduces user fatigue caused by vibration Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 3 position side handle provides improved ergonomics for specific applications 8,500 rpm provides optimal material removal with 7" grinding wheels Brush door allows for quick brush replacement Quick Change Guard allows user to quickly adjust guard to redirect sparks Soft grip trigger handle provides greater comfort and control

Suppliers

Company
Product
Description
Supplier Links
7" 8,500 rpm 4.9 HP Angle Grinder, No-Lk - DWE4597N - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7" 8,500 rpm 4.9 HP Angle Grinder, No-Lk
DWE4597N
7" 8,500 rpm 4.9 HP Angle Grinder, No-Lk DWE4597N
Product Features DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance. High power 4.9 HP (maximum motor HP) 8,500 rpm motor provides overload protection giving higher operating speeds under load E-Clutch® System shuts the tool off when a wheel pinch is detected, reducing kick-back, a Perform & Protect™ Control Feature Anti-Vibration side handle reduces the users exposure to vibration, a Perform & Protect™ Vibration Feature Power-Loss Reset® prevents accidental re-starts following a power disruption when the tool is left in the "on" position, a Perform & Protect™ Control Feature Power-Off® Advanced Electronic Overload Protection shuts the tool off before it reaches overload or burn-up Dust Ejection System™ increases brush life and protects the motor from damaging particles entering the air intake that would otherwise abrade the motor Light weight design (12.3 lbs) lessens user fatigue Low profile gearcase allows for work in tight areas Anti-Vibe Trigger Handle reduces user fatigue caused by vibration Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 3 position side handle provides improved ergonomics for specific applications 8,500 rpm provides optimal material removal with 7" grinding wheels Brush door allows for quick brush replacement Quick Change Guard allows user to quickly adjust guard to redirect sparks Soft grip trigger handle provides greater comfort and control

Product Features

  • DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance.
  • High power 4.9 HP (maximum motor HP) 8,500 rpm motor provides overload protection giving higher operating speeds under load
  • E-Clutch® System shuts the tool off when a wheel pinch is detected, reducing kick-back, a Perform & Protect™ Control Feature
  • Anti-Vibration side handle reduces the users exposure to vibration, a Perform & Protect™ Vibration Feature
  • Power-Loss Reset® prevents accidental re-starts following a power disruption when the tool is left in the "on" position, a Perform & Protect™ Control Feature
  • Power-Off® Advanced Electronic Overload Protection shuts the tool off before it reaches overload or burn-up
  • Dust Ejection System™ increases brush life and protects the motor from damaging particles entering the air intake that would otherwise abrade the motor
  • Light weight design (12.3 lbs) lessens user fatigue
  • Low profile gearcase allows for work in tight areas
  • Anti-Vibe Trigger Handle reduces user fatigue caused by vibration
  • Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage
  • 3 position side handle provides improved ergonomics for specific applications
  • 8,500 rpm provides optimal material removal with 7" grinding wheels
  • Brush door allows for quick brush replacement
  • Quick Change Guard allows user to quickly adjust guard to redirect sparks
  • Soft grip trigger handle provides greater comfort and control
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinders and Grinding Machines
Product Number DWE4597N
Product Name 7" 8,500 rpm 4.9 HP Angle Grinder, No-Lk
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Visual Inspection Machine -  - Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 3800 to 9000 rpm
View Details
Edge Grinding, Polishing & Measuring Machine -  - SpeedFam Corporation
Specs
Type Grinder; Precision; Wafer Edge
Mounting Floor / Machine Tool
Applications / Materials Abraded Electronics; silicon, metal, SiC, sapphire and oxide substrates
View Details
7" 8,500 4.9 HP Angle Grinder - DWE4597 - DEWALT Industrial Tool Co.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 8500 rpm
View Details