DEWALT Industrial Tool Co. 7" 8,500 4.9 HP Angle Grinder DWE4597

Description
Product Features DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance. High power 4.9 HP (maximum motor HP) 8,500 rpm motor provides overload protection giving higher operating speeds under load E-Clutch® System shuts the tool off when a wheel pinch is detected, reducing kick-back, a Perform & Protect™ Control Feature Anti-Vibration side handle reduces the users exposure to vibration, a Perform & Protect™ Vibration Feature Power-Loss Reset® prevents accidental re-starts following a power disruption when the tool is left in the "on" position, a Perform & Protect™ Control Feature Power-Off® Advanced Electronic Overload Protection shuts the tool off before it reaches overload or burn-up Dust Ejection System™ increases brush life and protects the motor from damaging particles entering the air intake that would otherwise abrade the motor Low profile gearcase allows for work in tight areas Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 3 position side handle provides improved ergonomics for specific applications 8,500 rpm provides optimal material removal with 7" grinding wheels Brush door allows for quick brush replacement Light weight design (12.3 lbs) lessens user fatigue Quick Change Guard allows user to quickly adjust guard to redirect sparks Soft grip trigger handle provides greater comfort and control Anti-Vibe Trigger Handle reduces user fatigue caused by vibration
Description
Product Features DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance. High power 4.9 HP (maximum motor HP) 8,500 rpm motor provides overload protection giving higher operating speeds under load E-Clutch® System shuts the tool off when a wheel pinch is detected, reducing kick-back, a Perform & Protect™ Control Feature Anti-Vibration side handle reduces the users exposure to vibration, a Perform & Protect™ Vibration Feature Power-Loss Reset® prevents accidental re-starts following a power disruption when the tool is left in the "on" position, a Perform & Protect™ Control Feature Power-Off® Advanced Electronic Overload Protection shuts the tool off before it reaches overload or burn-up Dust Ejection System™ increases brush life and protects the motor from damaging particles entering the air intake that would otherwise abrade the motor Low profile gearcase allows for work in tight areas Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 3 position side handle provides improved ergonomics for specific applications 8,500 rpm provides optimal material removal with 7" grinding wheels Brush door allows for quick brush replacement Light weight design (12.3 lbs) lessens user fatigue Quick Change Guard allows user to quickly adjust guard to redirect sparks Soft grip trigger handle provides greater comfort and control Anti-Vibe Trigger Handle reduces user fatigue caused by vibration

Suppliers

Company
Product
Description
Supplier Links
7" 8,500 4.9 HP Angle Grinder - DWE4597 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7" 8,500 4.9 HP Angle Grinder
DWE4597
7" 8,500 4.9 HP Angle Grinder DWE4597
Product Features DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance. High power 4.9 HP (maximum motor HP) 8,500 rpm motor provides overload protection giving higher operating speeds under load E-Clutch® System shuts the tool off when a wheel pinch is detected, reducing kick-back, a Perform & Protect™ Control Feature Anti-Vibration side handle reduces the users exposure to vibration, a Perform & Protect™ Vibration Feature Power-Loss Reset® prevents accidental re-starts following a power disruption when the tool is left in the "on" position, a Perform & Protect™ Control Feature Power-Off® Advanced Electronic Overload Protection shuts the tool off before it reaches overload or burn-up Dust Ejection System™ increases brush life and protects the motor from damaging particles entering the air intake that would otherwise abrade the motor Low profile gearcase allows for work in tight areas Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 3 position side handle provides improved ergonomics for specific applications 8,500 rpm provides optimal material removal with 7" grinding wheels Brush door allows for quick brush replacement Light weight design (12.3 lbs) lessens user fatigue Quick Change Guard allows user to quickly adjust guard to redirect sparks Soft grip trigger handle provides greater comfort and control Anti-Vibe Trigger Handle reduces user fatigue caused by vibration

Product Features

  • DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance.
  • High power 4.9 HP (maximum motor HP) 8,500 rpm motor provides overload protection giving higher operating speeds under load
  • E-Clutch® System shuts the tool off when a wheel pinch is detected, reducing kick-back, a Perform & Protect™ Control Feature
  • Anti-Vibration side handle reduces the users exposure to vibration, a Perform & Protect™ Vibration Feature
  • Power-Loss Reset® prevents accidental re-starts following a power disruption when the tool is left in the "on" position, a Perform & Protect™ Control Feature
  • Power-Off® Advanced Electronic Overload Protection shuts the tool off before it reaches overload or burn-up
  • Dust Ejection System™ increases brush life and protects the motor from damaging particles entering the air intake that would otherwise abrade the motor
  • Low profile gearcase allows for work in tight areas
  • Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage
  • 3 position side handle provides improved ergonomics for specific applications
  • 8,500 rpm provides optimal material removal with 7" grinding wheels
  • Brush door allows for quick brush replacement
  • Light weight design (12.3 lbs) lessens user fatigue
  • Quick Change Guard allows user to quickly adjust guard to redirect sparks
  • Soft grip trigger handle provides greater comfort and control
  • Anti-Vibe Trigger Handle reduces user fatigue caused by vibration
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinders and Grinding Machines
Product Number DWE4597
Product Name 7" 8,500 4.9 HP Angle Grinder
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2576751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2500 to 8500 rpm
View Details
Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 1248939 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Type Grinder; Angle grinder
Rotary Speed 6600 rpm
Power Source Electric Motor
View Details
Single Belt Grinder - BG-30 - LECO Corporation
Specs
Type Grinder; Contact Wheel Backed Belt Grinder
Mounting Bench / Pedestal
Applications / Materials Abraded Metal; Wet Grinding; Metallographic or Spectrographic Applications
View Details