DEWALT Industrial Tool Co. 4-1/2" Small Angle Grinder with One-Touch™ Guard DWE4011

Description
Product Features 7.0 Amp AC/DC, 12,000 rpm motor designed for faster material removal and higher overload protection One-Touch™ Guard eliminates the need for a tool to adjust the guard location. No buttons or levers, just turn the guard to position it. Hex wrench replaces spanner wrench - hex wrench is found in most tool boxes if lost Low profile, jam-pot gear case increases durability and allows tool to fit into tight spaces Quick-Change™ Wheel Release allows tool free wheel removal without need for a wrench 2-position removable side handle provides increased comfort and control Slim, ergonomic body design provides increased comfort in extended use applications 5/8"-11 spindle thread accepts a wide range of 4-1/2" accessories Replaces D28110
Description
Product Features 7.0 Amp AC/DC, 12,000 rpm motor designed for faster material removal and higher overload protection One-Touch™ Guard eliminates the need for a tool to adjust the guard location. No buttons or levers, just turn the guard to position it. Hex wrench replaces spanner wrench - hex wrench is found in most tool boxes if lost Low profile, jam-pot gear case increases durability and allows tool to fit into tight spaces Quick-Change™ Wheel Release allows tool free wheel removal without need for a wrench 2-position removable side handle provides increased comfort and control Slim, ergonomic body design provides increased comfort in extended use applications 5/8"-11 spindle thread accepts a wide range of 4-1/2" accessories Replaces D28110

Suppliers

Company
Product
Description
Supplier Links
4-1/2" Small Angle Grinder with One-Touch™ Guard - DWE4011 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4-1/2" Small Angle Grinder with One-Touch™ Guard
DWE4011
4-1/2" Small Angle Grinder with One-Touch™ Guard DWE4011
Product Features 7.0 Amp AC/DC, 12,000 rpm motor designed for faster material removal and higher overload protection One-Touch™ Guard eliminates the need for a tool to adjust the guard location. No buttons or levers, just turn the guard to position it. Hex wrench replaces spanner wrench - hex wrench is found in most tool boxes if lost Low profile, jam-pot gear case increases durability and allows tool to fit into tight spaces Quick-Change™ Wheel Release allows tool free wheel removal without need for a wrench 2-position removable side handle provides increased comfort and control Slim, ergonomic body design provides increased comfort in extended use applications 5/8"-11 spindle thread accepts a wide range of 4-1/2" accessories Replaces D28110

Product Features

  • 7.0 Amp AC/DC, 12,000 rpm motor designed for faster material removal and higher overload protection
  • One-Touch™ Guard eliminates the need for a tool to adjust the guard location. No buttons or levers, just turn the guard to position it.
  • Hex wrench replaces spanner wrench - hex wrench is found in most tool boxes if lost
  • Low profile, jam-pot gear case increases durability and allows tool to fit into tight spaces
  • Quick-Change™ Wheel Release allows tool free wheel removal without need for a wrench
  • 2-position removable side handle provides increased comfort and control
  • Slim, ergonomic body design provides increased comfort in extended use applications
  • 5/8"-11 spindle thread accepts a wide range of 4-1/2" accessories
  • Replaces D28110
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinders and Grinding Machines
Product Number DWE4011
Product Name 4-1/2" Small Angle Grinder with One-Touch™ Guard
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 6000 to 11500 rpm
View Details
Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinding System - EXAKT 400 CS - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment; Precision
Mounting Bench / Pedestal
Applications / Materials Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Plastics or Composites; Asphalt, Paper Fibers
View Details
Wet Platen Grinder - PG1232-W - LS Industries
Specs
Type Grinder; Contact Wheel Backed Belt Grinder
Mounting Floor / Machine Tool
View Details