DEWALT Industrial Tool Co. 20" Variable-Speed Scroll Saw DW788

Description
Product Features Double parallel-link arm design dramatically reduces vibration and noise, for extremely accurate cuts Exclusive tool-free blade clamps allow blade changes in seconds On-off switch, electronic variable speed, flexible dust blower and blade-tensioning lever are all located on the front upper arm Arm design pivots from the back of the saw to the front, shortening the arm movement for smoother, quieter operation Arm lifts so blade can be easily threaded through the material for inside cuts Unique arm design keeps the blade perpendicular to the work, dramatically reducing over or under cutting Oversized, cast-iron table provides excellent material support and bevels 45° left and right
Description
Product Features Double parallel-link arm design dramatically reduces vibration and noise, for extremely accurate cuts Exclusive tool-free blade clamps allow blade changes in seconds On-off switch, electronic variable speed, flexible dust blower and blade-tensioning lever are all located on the front upper arm Arm design pivots from the back of the saw to the front, shortening the arm movement for smoother, quieter operation Arm lifts so blade can be easily threaded through the material for inside cuts Unique arm design keeps the blade perpendicular to the work, dramatically reducing over or under cutting Oversized, cast-iron table provides excellent material support and bevels 45° left and right

Suppliers

Company
Product
Description
Supplier Links
20" Variable-Speed Scroll Saw - DW788 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
20" Variable-Speed Scroll Saw
DW788
20" Variable-Speed Scroll Saw DW788
Product Features Double parallel-link arm design dramatically reduces vibration and noise, for extremely accurate cuts Exclusive tool-free blade clamps allow blade changes in seconds On-off switch, electronic variable speed, flexible dust blower and blade-tensioning lever are all located on the front upper arm Arm design pivots from the back of the saw to the front, shortening the arm movement for smoother, quieter operation Arm lifts so blade can be easily threaded through the material for inside cuts Unique arm design keeps the blade perpendicular to the work, dramatically reducing over or under cutting Oversized, cast-iron table provides excellent material support and bevels 45° left and right

Product Features

  • Double parallel-link arm design dramatically reduces vibration and noise, for extremely accurate cuts
  • Exclusive tool-free blade clamps allow blade changes in seconds
  • On-off switch, electronic variable speed, flexible dust blower and blade-tensioning lever are all located on the front upper arm
  • Arm design pivots from the back of the saw to the front, shortening the arm movement for smoother, quieter operation
  • Arm lifts so blade can be easily threaded through the material for inside cuts
  • Unique arm design keeps the blade perpendicular to the work, dramatically reducing over or under cutting
  • Oversized, cast-iron table provides excellent material support and bevels 45° left and right
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DW788
Product Name 20" Variable-Speed Scroll Saw
Weight 56 lbs (25.4 kg)
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 20.7 in. Length Hose Saw|Master File - KCS-TF1/E-110/1 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 66.1 lbs (29.98 kg)
View Details
Electric Saws - 665240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
View Details
Deep Cut Band Saw Kit - DWM120K - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Cutting Capacity 5 inch (127 mm)
Weight 15 lbs (6.8 kg)
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details