DEWALT Industrial Tool Co. 10" Compact Job Site Table Saw with Site-Pro Modular Guarding System DW745

Description
Product Features Site-Pro Modular Guarding System allows for tool free adjustments of the guarding components appropriate for each application 15 Amp motor quickly rips through hardwoods with ease 20" of rip easily cuts a variety of larger shelving and trim materials Rack and pinion fence rails make fence adjustments fast, smooth and accurate Telescoping fence rails retract to create a small, portable package On Board Storage provides easy access to the Site-Pro Guarding components and push stick when not in use Metal roll cage base offers greater durability than plastic bases Blade can be adjusted 0 - 45 degrees for bevel applications Weighing only 45 lbs, the DW745 can easily be moved on and off the job Adjustable rear feet designed to level the saw on uneven work surfaces Dust port allows for 2-1/2" vacuum hook up and minimizes clean up 24T carbide blade enhances cut quality and prolongs blade life Table coating reduces friction for smoother cutting
Description
Product Features Site-Pro Modular Guarding System allows for tool free adjustments of the guarding components appropriate for each application 15 Amp motor quickly rips through hardwoods with ease 20" of rip easily cuts a variety of larger shelving and trim materials Rack and pinion fence rails make fence adjustments fast, smooth and accurate Telescoping fence rails retract to create a small, portable package On Board Storage provides easy access to the Site-Pro Guarding components and push stick when not in use Metal roll cage base offers greater durability than plastic bases Blade can be adjusted 0 - 45 degrees for bevel applications Weighing only 45 lbs, the DW745 can easily be moved on and off the job Adjustable rear feet designed to level the saw on uneven work surfaces Dust port allows for 2-1/2" vacuum hook up and minimizes clean up 24T carbide blade enhances cut quality and prolongs blade life Table coating reduces friction for smoother cutting

Suppliers

Company
Product
Description
Supplier Links
10" Compact Job Site Table Saw with Site-Pro Modular Guarding System - DW745 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
10" Compact Job Site Table Saw with Site-Pro Modular Guarding System
DW745
10" Compact Job Site Table Saw with Site-Pro Modular Guarding System DW745
Product Features Site-Pro Modular Guarding System allows for tool free adjustments of the guarding components appropriate for each application 15 Amp motor quickly rips through hardwoods with ease 20" of rip easily cuts a variety of larger shelving and trim materials Rack and pinion fence rails make fence adjustments fast, smooth and accurate Telescoping fence rails retract to create a small, portable package On Board Storage provides easy access to the Site-Pro Guarding components and push stick when not in use Metal roll cage base offers greater durability than plastic bases Blade can be adjusted 0 - 45 degrees for bevel applications Weighing only 45 lbs, the DW745 can easily be moved on and off the job Adjustable rear feet designed to level the saw on uneven work surfaces Dust port allows for 2-1/2" vacuum hook up and minimizes clean up 24T carbide blade enhances cut quality and prolongs blade life Table coating reduces friction for smoother cutting

Product Features

  • Site-Pro Modular Guarding System allows for tool free adjustments of the guarding components appropriate for each application
  • 15 Amp motor quickly rips through hardwoods with ease
  • 20" of rip easily cuts a variety of larger shelving and trim materials
  • Rack and pinion fence rails make fence adjustments fast, smooth and accurate
  • Telescoping fence rails retract to create a small, portable package
  • On Board Storage provides easy access to the Site-Pro Guarding components and push stick when not in use
  • Metal roll cage base offers greater durability than plastic bases
  • Blade can be adjusted 0 - 45 degrees for bevel applications
  • Weighing only 45 lbs, the DW745 can easily be moved on and off the job
  • Adjustable rear feet designed to level the saw on uneven work surfaces
  • Dust port allows for 2-1/2" vacuum hook up and minimizes clean up
  • 24T carbide blade enhances cut quality and prolongs blade life
  • Table coating reduces friction for smoother cutting
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DW745
Product Name 10" Compact Job Site Table Saw with Site-Pro Modular Guarding System
Saw Type Table Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
Electric Saws - 459832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Weight 4.19 lbs (1.9 kg)
View Details
Electric Saws - 2565950 - RS Components, Ltd.
Specs
Weight 40.35 lbs (18.3 kg)
View Details
9.0 Amp Reciprocating Saw with Bag - DW303MB - DEWALT Industrial Tool Co.
Specs
Saw Type Reciprocating Saw
Weight 7 lbs (3.17 kg)
View Details