DEWALT Industrial Tool Co. 36V Cordless Li-Ion Reciprocating Saw Kit DC305K

Description
Product Features 1-1/8" stroke length and 0-3,000 spm for fast cutting 4-position keyless blade clamp allows quick blade change, flush cutting, and versatility Anti-slip comfort grip provides increased comfort and control 3-position adjustable shoe for adjusting depth of cut and extends blade life DEWALT® exclusive lithium ion cells offer long battery life & durability: 2,000 recharges DEWALT®-built high torque, high efficiency motor with electric brake powers through the toughest applications
Description
Product Features 1-1/8" stroke length and 0-3,000 spm for fast cutting 4-position keyless blade clamp allows quick blade change, flush cutting, and versatility Anti-slip comfort grip provides increased comfort and control 3-position adjustable shoe for adjusting depth of cut and extends blade life DEWALT® exclusive lithium ion cells offer long battery life & durability: 2,000 recharges DEWALT®-built high torque, high efficiency motor with electric brake powers through the toughest applications

Suppliers

Company
Product
Description
Supplier Links
36V Cordless Li-Ion Reciprocating Saw Kit - DC305K - DEWALT Industrial Tool Co.
Baltimore, MD, USA
36V Cordless Li-Ion Reciprocating Saw Kit
DC305K
36V Cordless Li-Ion Reciprocating Saw Kit DC305K
Product Features 1-1/8" stroke length and 0-3,000 spm for fast cutting 4-position keyless blade clamp allows quick blade change, flush cutting, and versatility Anti-slip comfort grip provides increased comfort and control 3-position adjustable shoe for adjusting depth of cut and extends blade life DEWALT® exclusive lithium ion cells offer long battery life & durability: 2,000 recharges DEWALT®-built high torque, high efficiency motor with electric brake powers through the toughest applications

Product Features

  • 1-1/8" stroke length and 0-3,000 spm for fast cutting
  • 4-position keyless blade clamp allows quick blade change, flush cutting, and versatility
  • Anti-slip comfort grip provides increased comfort and control
  • 3-position adjustable shoe for adjusting depth of cut and extends blade life
  • DEWALT® exclusive lithium ion cells offer long battery life & durability: 2,000 recharges
  • DEWALT®-built high torque, high efficiency motor with electric brake powers through the toughest applications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DC305K
Product Name 36V Cordless Li-Ion Reciprocating Saw Kit
Saw Type Reciprocating Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 33.1 in. Length Hose Saw|Master File - KCS-TF2-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 290 lbs (132 kg)
View Details
Handheld Electric Cutter (7.8 hp) - K 1260 - Husqvarna
Specs
Saw Type Circular Saw
Saw Power Source Gas
Use Type Hand Held
View Details
Deep Cut Band Saw Kit - DWM120K - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Cutting Capacity 5 inch (127 mm)
Weight 15 lbs (6.8 kg)
View Details