DEWALT Industrial Tool Co. 12" (305mm) Double-Bevel Compound Miter Saw DW716

Description
Product Features 15.0 Amp, 3,800 rpm motor delivers extended power and durability Adjustable stainless steel miter detent plate with 11 positive stops Improves productivity and ensures cutting accuracy Precise miter system and machined base fence support optimize cutting accuracy Tall sliding fences support crown molding up to 6-5/8" nested and base molding up to 6-1/2" vertically against the fence while easily sliding out of the way for bevel cuts Innovative gearbox and belt-drive design increases vertical cutting capacity Double bevel design allows saw to bevel left and right 0° - 48° with positive stops at 0°, 33.9°, 45° and 48° both left and right allowing user to flip the saw not the material Exclusive Back Fence Design Cuts dimensional lumber 2 " x 10" at 90° and 2" x 8" at 45° 0-50° left and right miter capacity for greater versatility Lightweight (44 lbs.), head lock-down pin, and built-in carrying handle for increased portability Cam lock miter handle with detent override deliver quick and accurate miter angles
Description
Product Features 15.0 Amp, 3,800 rpm motor delivers extended power and durability Adjustable stainless steel miter detent plate with 11 positive stops Improves productivity and ensures cutting accuracy Precise miter system and machined base fence support optimize cutting accuracy Tall sliding fences support crown molding up to 6-5/8" nested and base molding up to 6-1/2" vertically against the fence while easily sliding out of the way for bevel cuts Innovative gearbox and belt-drive design increases vertical cutting capacity Double bevel design allows saw to bevel left and right 0° - 48° with positive stops at 0°, 33.9°, 45° and 48° both left and right allowing user to flip the saw not the material Exclusive Back Fence Design Cuts dimensional lumber 2 " x 10" at 90° and 2" x 8" at 45° 0-50° left and right miter capacity for greater versatility Lightweight (44 lbs.), head lock-down pin, and built-in carrying handle for increased portability Cam lock miter handle with detent override deliver quick and accurate miter angles

Suppliers

Company
Product
Description
Supplier Links
12" (305mm) Double-Bevel Compound Miter Saw - DW716 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
12" (305mm) Double-Bevel Compound Miter Saw
DW716
12" (305mm) Double-Bevel Compound Miter Saw DW716
Product Features 15.0 Amp, 3,800 rpm motor delivers extended power and durability Adjustable stainless steel miter detent plate with 11 positive stops Improves productivity and ensures cutting accuracy Precise miter system and machined base fence support optimize cutting accuracy Tall sliding fences support crown molding up to 6-5/8" nested and base molding up to 6-1/2" vertically against the fence while easily sliding out of the way for bevel cuts Innovative gearbox and belt-drive design increases vertical cutting capacity Double bevel design allows saw to bevel left and right 0° - 48° with positive stops at 0°, 33.9°, 45° and 48° both left and right allowing user to flip the saw not the material Exclusive Back Fence Design Cuts dimensional lumber 2 " x 10" at 90° and 2" x 8" at 45° 0-50° left and right miter capacity for greater versatility Lightweight (44 lbs.), head lock-down pin, and built-in carrying handle for increased portability Cam lock miter handle with detent override deliver quick and accurate miter angles

Product Features

  • 15.0 Amp, 3,800 rpm motor delivers extended power and durability
  • Adjustable stainless steel miter detent plate with 11 positive stops Improves productivity and ensures cutting accuracy
  • Precise miter system and machined base fence support optimize cutting accuracy
  • Tall sliding fences support crown molding up to 6-5/8" nested and base molding up to 6-1/2" vertically against the fence while easily sliding out of the way for bevel cuts
  • Innovative gearbox and belt-drive design increases vertical cutting capacity
  • Double bevel design allows saw to bevel left and right 0° - 48° with positive stops at 0°, 33.9°, 45° and 48° both left and right allowing user to flip the saw not the material
  • Exclusive Back Fence Design Cuts dimensional lumber 2 " x 10" at 90° and 2" x 8" at 45°
  • 0-50° left and right miter capacity for greater versatility
  • Lightweight (44 lbs.), head lock-down pin, and built-in carrying handle for increased portability
  • Cam lock miter handle with detent override deliver quick and accurate miter angles
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DW716
Product Name 12" (305mm) Double-Bevel Compound Miter Saw
Saw Type Miter Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 39.4 in. Length Hose Saw|Master File - KCS-TF3-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 419 lbs (190 kg)
View Details
Electric Saws - 2629224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 13.98 inch (355 mm)
Weight 36.03 lbs (16.34 kg)
View Details
Electric Saws - 1750410 - RS Components, Ltd.
Makita USA, Inc.
Specs
Saw Type Reciprocating Saw
Saw Power Source DC Electricity / Battery
View Details
18V Cordless Band Saw (Tool Only) - DCS370B - DEWALT Industrial Tool Co.
Specs
Saw Power Source DC Electricity / Battery
Cutting Capacity 2.5 inch (63.5 mm)
Weight 7.75 lbs (3.51 kg)
View Details