CS UNITEC Portable Magnetic Drills MAB 485

Description
Powerful & Reliable 10.5 Amp double-insulated motor 17.25" high, 29 lbs. High speed, variable-speed oilbath gearbox, ideal for annular cutters and twist drills Designed for continuous use Intelligent electronic torque control Drill up to 2" dia. & tap up to 15/16" dia. Uses annular cutters Twist drilling up to 7/8" diameter (with optional chuck IBK-22) Tapping capacity 3/16" to 15/16" dia. Integrated cutting oil reservoir Automatic internal lubrication Keyless Cutter Mount Quick-change keyless cutter system for 3/4" Weldon shank Integrated Safety Green/Red LED magnetic force indicator for safe operation Internal cable routing Simple, ergonomic arrangement of controls for one-handed operation Emergency-off function
Description
Powerful & Reliable 10.5 Amp double-insulated motor 17.25" high, 29 lbs. High speed, variable-speed oilbath gearbox, ideal for annular cutters and twist drills Designed for continuous use Intelligent electronic torque control Drill up to 2" dia. & tap up to 15/16" dia. Uses annular cutters Twist drilling up to 7/8" diameter (with optional chuck IBK-22) Tapping capacity 3/16" to 15/16" dia. Integrated cutting oil reservoir Automatic internal lubrication Keyless Cutter Mount Quick-change keyless cutter system for 3/4" Weldon shank Integrated Safety Green/Red LED magnetic force indicator for safe operation Internal cable routing Simple, ergonomic arrangement of controls for one-handed operation Emergency-off function

Suppliers

Company
Product
Description
Supplier Links
Portable Magnetic Drills - MAB 485 - CS UNITEC
Norwalk, CT, USA
Portable Magnetic Drills
MAB 485
Portable Magnetic Drills MAB 485
Powerful & Reliable 10.5 Amp double-insulated motor 17.25" high, 29 lbs. High speed, variable-speed oilbath gearbox, ideal for annular cutters and twist drills Designed for continuous use Intelligent electronic torque control Drill up to 2" dia. & tap up to 15/16" dia. Uses annular cutters Twist drilling up to 7/8" diameter (with optional chuck IBK-22) Tapping capacity 3/16" to 15/16" dia. Integrated cutting oil reservoir Automatic internal lubrication Keyless Cutter Mount Quick-change keyless cutter system for 3/4" Weldon shank Integrated Safety Green/Red LED magnetic force indicator for safe operation Internal cable routing Simple, ergonomic arrangement of controls for one-handed operation Emergency-off function

Powerful & Reliable

  • 10.5 Amp double-insulated motor
  • 17.25" high, 29 lbs.
  • High speed, variable-speed oilbath gearbox, ideal for annular cutters and twist drills
  • Designed for continuous use
  • Intelligent electronic torque control

Drill up to 2" dia. & tap up to 15/16" dia.

  • Uses annular cutters
  • Twist drilling up to 7/8" diameter (with optional chuck IBK-22)
  • Tapping capacity 3/16" to 15/16" dia.
  • Integrated cutting oil reservoir
  • Automatic internal lubrication

Keyless Cutter Mount

  • Quick-change keyless cutter system for 3/4" Weldon shank

Integrated Safety

  • Green/Red LED magnetic force indicator for safe operation
  • Internal cable routing
  • Simple, ergonomic arrangement of controls for one-handed operation
  • Emergency-off function
Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number MAB 485
Product Name Portable Magnetic Drills
Power Power Tools; Electrical
Type Inline
Features Multiple Clutch Settings; Multiple Speed Settings
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
6281DWPE - 14.4V Cordless 3/8" Driver-Drill Kit - 6281DWPE - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip; Rotary Hammer
Features Battery-Powered
View Details
Woodboring Air Drill - 2 1924 0010 - CS UNITEC
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Features Second Handle
View Details
Electric Portable Drill - 2411-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Features Multiple Speed Settings
Chuck Size 0.3750 inch (9.52 mm)
View Details