DEWALT Industrial Tool Co. 7" x 1/4" x 7/8" Aluminum grinding wheel DW8476

Description
Type 27 Wheels: High Performance Aluminum Grinding Product Features Aluminum oxide grain combination for long wheel life in aluminum and other soft metals Unique soft bond for fast material removal without loading 3 full sheets of glass in every wheel for added durability and safety
Description
Type 27 Wheels: High Performance Aluminum Grinding Product Features Aluminum oxide grain combination for long wheel life in aluminum and other soft metals Unique soft bond for fast material removal without loading 3 full sheets of glass in every wheel for added durability and safety

Suppliers

Company
Product
Description
Supplier Links
7" x 1/4" x 7/8" Aluminum grinding wheel - DW8476 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7" x 1/4" x 7/8" Aluminum grinding wheel
DW8476
7" x 1/4" x 7/8" Aluminum grinding wheel DW8476
Type 27 Wheels: High Performance Aluminum Grinding Product Features Aluminum oxide grain combination for long wheel life in aluminum and other soft metals Unique soft bond for fast material removal without loading 3 full sheets of glass in every wheel for added durability and safety

Type 27 Wheels: High Performance Aluminum Grinding
Product Features

  • Aluminum oxide grain combination for long wheel life in aluminum and other soft metals
  • Unique soft bond for fast material removal without loading
  • 3 full sheets of glass in every wheel for added durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW8476
Product Name 7" x 1/4" x 7/8" Aluminum grinding wheel
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® 57A24-R Plug - 61463622191 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 3 inch (76.2 mm)
View Details
 - 1985362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.9843 inch (25 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741423-0-1 - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details