DEWALT Industrial Tool Co. 5" XP Turbo Diamond Cup Wheel DW4777T

Description
Diamonds: Extended Performance Cup Grinding Wheels Product Features High Diamond concentration for long life and aggressive material removal Large Grinding segments with heat treated steel bodies which provides increases durability and wheel life
Description
Diamonds: Extended Performance Cup Grinding Wheels Product Features High Diamond concentration for long life and aggressive material removal Large Grinding segments with heat treated steel bodies which provides increases durability and wheel life

Suppliers

Company
Product
Description
Supplier Links
5" XP Turbo Diamond Cup Wheel - DW4777T - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5" XP Turbo Diamond Cup Wheel
DW4777T
5" XP Turbo Diamond Cup Wheel DW4777T
Diamonds: Extended Performance Cup Grinding Wheels Product Features High Diamond concentration for long life and aggressive material removal Large Grinding segments with heat treated steel bodies which provides increases durability and wheel life

Diamonds: Extended Performance Cup Grinding Wheels
Product Features

  • High Diamond concentration for long life and aggressive material removal
  • Large Grinding segments with heat treated steel bodies which provides increases durability and wheel life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW4777T
Product Name 5" XP Turbo Diamond Cup Wheel
Type StraightCup
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 39C120-IVK Vitrified Wheel - 66252836836 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
 - 1221162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 2.48 inch (63 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
Bench Grinder Wheels.  Good - High Performance - U5720 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Outer Diameter 14 inch (356 mm)
Thickness 2 inch (50.8 mm)
View Details