DEWALT Industrial Tool Co. 2,000 rpm VSR VERSA-CLUTCH™ Scrugun DW267

Description
Product Features Helical-cut steel, heat-treated steel gears for long life and durability High power motor for metal fastening applications Versa-Clutch® torque adjustment system "dials in" the proper torque needed to efficiently drive fasteners without stripping or breaking fastener Rubber grip and two-finger trigger for increased comfort and greater control Metal nose and gear case for durability on the job Excellent ergonomics offers less user fatigue
Description
Product Features Helical-cut steel, heat-treated steel gears for long life and durability High power motor for metal fastening applications Versa-Clutch® torque adjustment system "dials in" the proper torque needed to efficiently drive fasteners without stripping or breaking fastener Rubber grip and two-finger trigger for increased comfort and greater control Metal nose and gear case for durability on the job Excellent ergonomics offers less user fatigue

Suppliers

Company
Product
Description
Supplier Links
2,000 rpm VSR VERSA-CLUTCH™ Scrugun - DW267 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
2,000 rpm VSR VERSA-CLUTCH™ Scrugun
DW267
2,000 rpm VSR VERSA-CLUTCH™ Scrugun DW267
Product Features Helical-cut steel, heat-treated steel gears for long life and durability High power motor for metal fastening applications Versa-Clutch® torque adjustment system "dials in" the proper torque needed to efficiently drive fasteners without stripping or breaking fastener Rubber grip and two-finger trigger for increased comfort and greater control Metal nose and gear case for durability on the job Excellent ergonomics offers less user fatigue

Product Features

  • Helical-cut steel, heat-treated steel gears for long life and durability
  • High power motor for metal fastening applications
  • Versa-Clutch® torque adjustment system "dials in" the proper torque needed to efficiently drive fasteners without stripping or breaking fastener
  • Rubber grip and two-finger trigger for increased comfort and greater control
  • Metal nose and gear case for durability on the job
  • Excellent ergonomics offers less user fatigue
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DW267
Product Name 2,000 rpm VSR VERSA-CLUTCH™ Scrugun
Power Power Tools
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753802 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Drill with Collet (Deburrer), Power Output: 120 W (.16 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.1181 to 0.3740 inch (3 to 9.5 mm)
View Details
DA4031 - 1/2" Angle Drill - DA4031 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Right Angle
Length 18.25 inch (464 mm)
View Details
Hand-Held Drilling Machine - EHB 32/2.2 R/RL (with Torque Control) - CS UNITEC
Specs
Power 1800 watts
Type Pistol Grip
Features Multiple Speed Settings
View Details