DEWALT Industrial Tool Co. 20V MAX* Lithium Ion Circular Saw Kit DCS391M1

Description
Product Features Powerful 460 MWO, 3700 rpm motor delivers power and speed to make the most demanding cuts with ease High strength and lightweight magnesium shoe provides jobsite durability for long-term cut accuracy Optimized rubber overmolded comfort grip delivers optimal balance and control 0°-50° bevel capacity allows for aggressive bevel cuts for a multitude of applications 6-1/2" carbide tipped blade for cutting 2x material at 90° and 45° and more cuts per charge 20V MAX* Lithium Ion 4.0 AH battery
Description
Product Features Powerful 460 MWO, 3700 rpm motor delivers power and speed to make the most demanding cuts with ease High strength and lightweight magnesium shoe provides jobsite durability for long-term cut accuracy Optimized rubber overmolded comfort grip delivers optimal balance and control 0°-50° bevel capacity allows for aggressive bevel cuts for a multitude of applications 6-1/2" carbide tipped blade for cutting 2x material at 90° and 45° and more cuts per charge 20V MAX* Lithium Ion 4.0 AH battery

Suppliers

Company
Product
Description
Supplier Links
20V MAX* Lithium Ion Circular Saw Kit - DCS391M1 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
20V MAX* Lithium Ion Circular Saw Kit
DCS391M1
20V MAX* Lithium Ion Circular Saw Kit DCS391M1
Product Features Powerful 460 MWO, 3700 rpm motor delivers power and speed to make the most demanding cuts with ease High strength and lightweight magnesium shoe provides jobsite durability for long-term cut accuracy Optimized rubber overmolded comfort grip delivers optimal balance and control 0°-50° bevel capacity allows for aggressive bevel cuts for a multitude of applications 6-1/2" carbide tipped blade for cutting 2x material at 90° and 45° and more cuts per charge 20V MAX* Lithium Ion 4.0 AH battery

Product Features

  • Powerful 460 MWO, 3700 rpm motor delivers power and speed to make the most demanding cuts with ease
  • High strength and lightweight magnesium shoe provides jobsite durability for long-term cut accuracy
  • Optimized rubber overmolded comfort grip delivers optimal balance and control
  • 0°-50° bevel capacity allows for aggressive bevel cuts for a multitude of applications
  • 6-1/2" carbide tipped blade for cutting 2x material at 90° and 45° and more cuts per charge
  • 20V MAX* Lithium Ion 4.0 AH battery
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DCS391M1
Product Name 20V MAX* Lithium Ion Circular Saw Kit
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 40.4 in. Length Hose Saw|Master File - KCS-TF3/PI-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 530 lbs (240 kg)
View Details
Electric Saws - 665240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
View Details
Deep Cut Variable Speed Porta-Band® Saw - DW328 - DEWALT Industrial Tool Co.
Specs
Cutting Capacity 4.75 inch (121 mm)
Weight 14 lbs (6.35 kg)
View Details
GREENLEE Standard Chain Saws - 49603 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 16 to 24 inch (406 to 610 mm)
View Details