DEWALT Industrial Tool Co. Electric Saws DCS312D2-GB

Description
12V XR BRUSHLESS COMPACT RECIPROCATING S
Request a Quote
Description
12V XR BRUSHLESS COMPACT RECIPROCATING S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2052509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2052509
Electric Saws 2052509
12V XR BRUSHLESS COMPACT RECIPROCATING S

12V XR BRUSHLESS COMPACT RECIPROCATING S

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2052509
Product Name Electric Saws
Saw Type Reciprocating Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 40.4 in. Length Hose Saw|Master File - KCS-TF3/PI-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 530 lbs (240 kg)
View Details
Electric Saws - 126719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 5.91 inch (150 mm)
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details
Electric Saws - 2052397 - RS Components, Ltd.
Specs
Saw Type Reciprocating Saw
Weight 8.38 lbs (3.8 kg)
View Details