DEWALT Industrial Tool Co. 12V MAX* Pivot Reciprocating Saw Kit DCS310S1

Description
Product Features Adjustable 3-position pivoting handle allows user to make difficult cuts in confined spaces 9/16" stroke length delivers fast cutting speed Variable Speed Trigger with 0-2700 spm provides blade control for precision cuts Keyless lever-action blade clamp for quick and easy blade changes Pivoting Shoe provides versatility while cutting Bright LED Light illuminates dark work areas for better visibility Blade reverses for greater access to tight spaces and flush cutting
Description
Product Features Adjustable 3-position pivoting handle allows user to make difficult cuts in confined spaces 9/16" stroke length delivers fast cutting speed Variable Speed Trigger with 0-2700 spm provides blade control for precision cuts Keyless lever-action blade clamp for quick and easy blade changes Pivoting Shoe provides versatility while cutting Bright LED Light illuminates dark work areas for better visibility Blade reverses for greater access to tight spaces and flush cutting

Suppliers

Company
Product
Description
Supplier Links
12V MAX* Pivot Reciprocating Saw Kit - DCS310S1 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
12V MAX* Pivot Reciprocating Saw Kit
DCS310S1
12V MAX* Pivot Reciprocating Saw Kit DCS310S1
Product Features Adjustable 3-position pivoting handle allows user to make difficult cuts in confined spaces 9/16" stroke length delivers fast cutting speed Variable Speed Trigger with 0-2700 spm provides blade control for precision cuts Keyless lever-action blade clamp for quick and easy blade changes Pivoting Shoe provides versatility while cutting Bright LED Light illuminates dark work areas for better visibility Blade reverses for greater access to tight spaces and flush cutting

Product Features

  • Adjustable 3-position pivoting handle allows user to make difficult cuts in confined spaces
  • 9/16" stroke length delivers fast cutting speed
  • Variable Speed Trigger with 0-2700 spm provides blade control for precision cuts
  • Keyless lever-action blade clamp for quick and easy blade changes
  • Pivoting Shoe provides versatility while cutting
  • Bright LED Light illuminates dark work areas for better visibility
  • Blade reverses for greater access to tight spaces and flush cutting
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DCS310S1
Product Name 12V MAX* Pivot Reciprocating Saw Kit
Saw Type Reciprocating Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 2629224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 13.98 inch (355 mm)
Weight 36.03 lbs (16.34 kg)
View Details
KuriCrimp™ 78.7 in. Length Hose Saw - KCS-TFIH10-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 595 lbs (270 kg)
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details
Electric Saws - 2610058 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Saw Power Source DC Electricity / Battery
Weight 4.41 lbs (2 kg)
View Details