DEWALT Industrial Tool Co. 18V Cordless Compact Drill / Impact Combo Kit DCK235C

Description
Product Features DC759 18V 1/2" compact drill/driver delivers 380 unit watts out of maximum power DC825 18V 1/4" impactt driver with 1,330 in-lbs of torque and 0-2,400 RPMs
Description
Product Features DC759 18V 1/2" compact drill/driver delivers 380 unit watts out of maximum power DC825 18V 1/4" impactt driver with 1,330 in-lbs of torque and 0-2,400 RPMs

Suppliers

Company
Product
Description
Supplier Links
18V Cordless Compact Drill / Impact Combo Kit - DCK235C - DEWALT Industrial Tool Co.
Baltimore, MD, USA
18V Cordless Compact Drill / Impact Combo Kit
DCK235C
18V Cordless Compact Drill / Impact Combo Kit DCK235C
Product Features DC759 18V 1/2" compact drill/driver delivers 380 unit watts out of maximum power DC825 18V 1/4" impactt driver with 1,330 in-lbs of torque and 0-2,400 RPMs

Product Features

  • DC759 18V 1/2" compact drill/driver delivers 380 unit watts out of maximum power
  • DC825 18V 1/4" impactt driver with 1,330 in-lbs of torque and 0-2,400 RPMs
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DCK235C
Product Name 18V Cordless Compact Drill / Impact Combo Kit
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753802 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
18V Right Angle Drill - P241 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Right Angle
Weight 2.9 lbs (1.32 kg)
View Details
3/8" (10mm) VSR Drill with Keyless Chuck - DW222 - DEWALT Industrial Tool Co.
Specs
Power 520 watts
Type Pistol Grip
Chuck Size 0.3750 inch (9.52 mm)
View Details
Wet Diamond Core Drill - DBE 160 - CS UNITEC
Specs
Power Power Tools; Electrical
Type Inline
Features Second Handle
View Details