DEWALT Industrial Tool Co. 1/2" (13mm) 18V Cordless XRP™ Hammerdrill/Drill/Driver (Tool Only) DCD950B

Description
Product Features Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty 1/2" metal ratcheting chuck with carbide inserts provides superior bit gripping strength LED worklight provides increased visibility in confined spaces High power, high efficiency motor delivers 450 unit watts out of max power for superior performance in all drilling and fastening applications Best in class length for improved balance and better control
Description
Product Features Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty 1/2" metal ratcheting chuck with carbide inserts provides superior bit gripping strength LED worklight provides increased visibility in confined spaces High power, high efficiency motor delivers 450 unit watts out of max power for superior performance in all drilling and fastening applications Best in class length for improved balance and better control

Suppliers

Company
Product
Description
Supplier Links
1/2" (13mm) 18V Cordless XRP™ Hammerdrill/Drill/Driver (Tool Only) - DCD950B - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/2" (13mm) 18V Cordless XRP™ Hammerdrill/Drill/Driver (Tool Only)
DCD950B
1/2" (13mm) 18V Cordless XRP™ Hammerdrill/Drill/Driver (Tool Only) DCD950B
Product Features Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty 1/2" metal ratcheting chuck with carbide inserts provides superior bit gripping strength LED worklight provides increased visibility in confined spaces High power, high efficiency motor delivers 450 unit watts out of max power for superior performance in all drilling and fastening applications Best in class length for improved balance and better control

Product Features

  • Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time
  • Heavy-duty 1/2" metal ratcheting chuck with carbide inserts provides superior bit gripping strength
  • LED worklight provides increased visibility in confined spaces
  • High power, high efficiency motor delivers 450 unit watts out of max power for superior performance in all drilling and fastening applications
  • Best in class length for improved balance and better control
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DCD950B
Product Name 1/2" (13mm) 18V Cordless XRP™ Hammerdrill/Drill/Driver (Tool Only)
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 1370886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Electric Portable Drill - 2404-1 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 1.25 inch (31.75 mm)
RPM 250 rpm
View Details
18V Right Angle Drill - P241 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Right Angle
Weight 2.9 lbs (1.32 kg)
View Details