DEWALT Industrial Tool Co. 1/2" (13mm) 18V Cordless XRP™ Drill/Driver Kit DCD940KX

Description
Product Features XRP™ extended run-time batteries provide long run-time and battery life Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty 1/2" ratcheting chuck helps prevent bits from slipping and falling out LED worklight provides increased visibility in confined spaces High power, high efficiency motor delivers 450 unit watts out of max power for superior performance in all drilling and fastening applications Best in class length for improved balance and better control
Description
Product Features XRP™ extended run-time batteries provide long run-time and battery life Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty 1/2" ratcheting chuck helps prevent bits from slipping and falling out LED worklight provides increased visibility in confined spaces High power, high efficiency motor delivers 450 unit watts out of max power for superior performance in all drilling and fastening applications Best in class length for improved balance and better control

Suppliers

Company
Product
Description
Supplier Links
1/2" (13mm) 18V Cordless XRP™ Drill/Driver Kit - DCD940KX - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/2" (13mm) 18V Cordless XRP™ Drill/Driver Kit
DCD940KX
1/2" (13mm) 18V Cordless XRP™ Drill/Driver Kit DCD940KX
Product Features XRP™ extended run-time batteries provide long run-time and battery life Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty 1/2" ratcheting chuck helps prevent bits from slipping and falling out LED worklight provides increased visibility in confined spaces High power, high efficiency motor delivers 450 unit watts out of max power for superior performance in all drilling and fastening applications Best in class length for improved balance and better control

Product Features

  • XRP™ extended run-time batteries provide long run-time and battery life
  • Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time
  • Heavy-duty 1/2" ratcheting chuck helps prevent bits from slipping and falling out
  • LED worklight provides increased visibility in confined spaces
  • High power, high efficiency motor delivers 450 unit watts out of max power for superior performance in all drilling and fastening applications
  • Best in class length for improved balance and better control
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DCD940KX
Product Name 1/2" (13mm) 18V Cordless XRP™ Drill/Driver Kit
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753804 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Pistolgrip Drill, Power Output 170 / 210 W (.23 - .28 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Pistol Grip
Chuck Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
View Details
18V Impact Driver - P236 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Weight 2.55 lbs (1.16 kg)
View Details
2" SDS Max Combination Hammer with SHOCKS - Active Vibration Control® & 2 Stage Clutch - D25762K - DEWALT Industrial Tool Co.
Specs
Power Power Tools
Type Rotary Hammer
Length 23 inch (584 mm)
View Details