DEWALT Industrial Tool Co. 20V MAX* XR Lithium Ion Brushless Compact Hammerdrill Kit DCD795D2

Description
Product Features DEWALT brushless motor delivers up to 57% more run time over brushed XR™ Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs Compact (7.8" front to back), lightweight (3.6 lb) design fits into tight areas High speed transmission delivers 2-speed settings (0-600/0-2,000 RPM) improving speed and torque control across a range fastening and drilling applications, 0-34,000 BPM for fast drilling in masonry materials Ergonomic comfort grip handle provides ideal balance & tool control Metal ½” ratcheting chuck for superior bit gripping strength LED light with 20 second trigger release delay provides increased visibility in dark or confined spaces, LED placement on tool foot eliminates chuck shadows
Description
Product Features DEWALT brushless motor delivers up to 57% more run time over brushed XR™ Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs Compact (7.8" front to back), lightweight (3.6 lb) design fits into tight areas High speed transmission delivers 2-speed settings (0-600/0-2,000 RPM) improving speed and torque control across a range fastening and drilling applications, 0-34,000 BPM for fast drilling in masonry materials Ergonomic comfort grip handle provides ideal balance & tool control Metal ½” ratcheting chuck for superior bit gripping strength LED light with 20 second trigger release delay provides increased visibility in dark or confined spaces, LED placement on tool foot eliminates chuck shadows

Suppliers

Company
Product
Description
Supplier Links
20V MAX* XR Lithium Ion Brushless Compact Hammerdrill Kit - DCD795D2 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
20V MAX* XR Lithium Ion Brushless Compact Hammerdrill Kit
DCD795D2
20V MAX* XR Lithium Ion Brushless Compact Hammerdrill Kit DCD795D2
Product Features DEWALT brushless motor delivers up to 57% more run time over brushed XR™ Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs Compact (7.8" front to back), lightweight (3.6 lb) design fits into tight areas High speed transmission delivers 2-speed settings (0-600/0-2,000 RPM) improving speed and torque control across a range fastening and drilling applications, 0-34,000 BPM for fast drilling in masonry materials Ergonomic comfort grip handle provides ideal balance & tool control Metal ½” ratcheting chuck for superior bit gripping strength LED light with 20 second trigger release delay provides increased visibility in dark or confined spaces, LED placement on tool foot eliminates chuck shadows

Product Features

  • DEWALT brushless motor delivers up to 57% more run time over brushed
  • XR™ Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs
  • Compact (7.8" front to back), lightweight (3.6 lb) design fits into tight areas
  • High speed transmission delivers 2-speed settings (0-600/0-2,000 RPM) improving speed and torque control across a range fastening and drilling applications, 0-34,000 BPM for fast drilling in masonry materials
  • Ergonomic comfort grip handle provides ideal balance & tool control
  • Metal ½” ratcheting chuck for superior bit gripping strength
  • LED light with 20 second trigger release delay provides increased visibility in dark or confined spaces, LED placement on tool foot eliminates chuck shadows
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DCD795D2
Product Name 20V MAX* XR Lithium Ion Brushless Compact Hammerdrill Kit
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753804 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Impact Drivers - 2696437 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Power Power Tools
Standards RoHS Compliant
RPM 3900 rpm
View Details
ONE+ SDS Rotary Hammer - P221 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Weight 4.95 lbs (2.24 kg)
View Details
Drill with Collet (Deburrer), Power Output: 120 W (.16 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.1181 to 0.3740 inch (3 to 9.5 mm)
View Details