DEWALT Industrial Tool Co. 20V MAX* XR Lithium Ion Brushless Compact Drill / Driver (Tool Only) DCD790B

Description
Product Features DEWALT brushless motor delivers up to 57% more run time over brushed Compact (7.2" front to back), lightweight design fits into tight areas High speed transmission delivers 2-speed settings (0-600/0-2,000 RPM) improving speed and torque control across a range fastening and drilling applications Ergonomic comfort grip handle provides ideal balance & tool control Metal ½” ratcheting chuck for superior bit gripping strength LED light with 20 second trigger release delay provides increased visibility in dark or confined spaces, LED placement on tool foot eliminates chuck shadows
Description
Product Features DEWALT brushless motor delivers up to 57% more run time over brushed Compact (7.2" front to back), lightweight design fits into tight areas High speed transmission delivers 2-speed settings (0-600/0-2,000 RPM) improving speed and torque control across a range fastening and drilling applications Ergonomic comfort grip handle provides ideal balance & tool control Metal ½” ratcheting chuck for superior bit gripping strength LED light with 20 second trigger release delay provides increased visibility in dark or confined spaces, LED placement on tool foot eliminates chuck shadows

Suppliers

Company
Product
Description
Supplier Links
20V MAX* XR Lithium Ion Brushless Compact Drill / Driver (Tool Only) - DCD790B - DEWALT Industrial Tool Co.
Baltimore, MD, USA
20V MAX* XR Lithium Ion Brushless Compact Drill / Driver (Tool Only)
DCD790B
20V MAX* XR Lithium Ion Brushless Compact Drill / Driver (Tool Only) DCD790B
Product Features DEWALT brushless motor delivers up to 57% more run time over brushed Compact (7.2" front to back), lightweight design fits into tight areas High speed transmission delivers 2-speed settings (0-600/0-2,000 RPM) improving speed and torque control across a range fastening and drilling applications Ergonomic comfort grip handle provides ideal balance & tool control Metal ½” ratcheting chuck for superior bit gripping strength LED light with 20 second trigger release delay provides increased visibility in dark or confined spaces, LED placement on tool foot eliminates chuck shadows

Product Features

  • DEWALT brushless motor delivers up to 57% more run time over brushed
  • Compact (7.2" front to back), lightweight design fits into tight areas
  • High speed transmission delivers 2-speed settings (0-600/0-2,000 RPM) improving speed and torque control across a range fastening and drilling applications
  • Ergonomic comfort grip handle provides ideal balance & tool control
  • Metal ½” ratcheting chuck for superior bit gripping strength
  • LED light with 20 second trigger release delay provides increased visibility in dark or confined spaces, LED placement on tool foot eliminates chuck shadows
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DCD790B
Product Name 20V MAX* XR Lithium Ion Brushless Compact Drill / Driver (Tool Only)
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Clutch Settings; Multiple Speed Settings
Unlock Full Specs
to access all available technical data

Similar Products

Impact Drivers - 2765883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools
View Details
3/8" (10mm) VSR Drill with Keyless Chuck - DW222 - DEWALT Industrial Tool Co.
Specs
Power 520 watts
Type Pistol Grip
Chuck Size 0.3750 inch (9.52 mm)
View Details
Drill with Collet, Power Output: 200 W (.27 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Length 7.17 to 7.64 inch (182 to 194 mm)
View Details
12 Volt Compact Drill - HJP002K - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Battery Voltage 12 volts
View Details