Milwaukee Electric Tool Corporation Electric Portable Drill 0726-22

Description
PISTOL GRIP TYPE 0 TO 450/0 TO 1800 RPM SPEED RATING 750 INCH-POUND TORQUE RATING 1/2 INCH CHUCK CAPACITY METAL SINGLE SLEEVE, RATCHETING LOCK CHUCK TYPE M28[TM] BRAND LENGTH 9.25 INCH INCLUDES (2) M28 REDLITHIUM BATTERY PACK (48-11-2830), (1) 28-VOLT CHARGER (48-59-2819), (1) NUMBER 2 PHILLIPS BIT, (1) SIDE HANDLE
Datasheet
Description
PISTOL GRIP TYPE 0 TO 450/0 TO 1800 RPM SPEED RATING 750 INCH-POUND TORQUE RATING 1/2 INCH CHUCK CAPACITY METAL SINGLE SLEEVE, RATCHETING LOCK CHUCK TYPE M28[TM] BRAND LENGTH 9.25 INCH INCLUDES (2) M28 REDLITHIUM BATTERY PACK (48-11-2830), (1) 28-VOLT CHARGER (48-59-2819), (1) NUMBER 2 PHILLIPS BIT, (1) SIDE HANDLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 0726-22 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
0726-22
Electric Portable Drill 0726-22
PISTOL GRIP TYPE 0 TO 450/0 TO 1800 RPM SPEED RATING 750 INCH-POUND TORQUE RATING 1/2 INCH CHUCK CAPACITY METAL SINGLE SLEEVE, RATCHETING LOCK CHUCK TYPE M28[TM] BRAND LENGTH 9.25 INCH INCLUDES (2) M28 REDLITHIUM BATTERY PACK (48-11-2830), (1) 28-VOLT CHARGER (48-59-2819), (1) NUMBER 2 PHILLIPS BIT, (1) SIDE HANDLE
  • PISTOL GRIP TYPE
  • 0 TO 450/0 TO 1800 RPM SPEED RATING
  • 750 INCH-POUND TORQUE RATING
  • 1/2 INCH CHUCK CAPACITY
  • METAL SINGLE SLEEVE, RATCHETING LOCK CHUCK TYPE
  • M28[TM] BRAND
  • LENGTH 9.25 INCH
  • INCLUDES (2) M28 REDLITHIUM BATTERY PACK (48-11-2830), (1) 28-VOLT CHARGER (48-59-2819), (1) NUMBER 2 PHILLIPS BIT, (1) SIDE HANDLE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 0726-22
Product Name Electric Portable Drill
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Impact Drivers - 459864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools
Features Battery-Powered
Standards RoHS Compliant
View Details
DS4000 - 1/2" Spade Handle Drill - DS4000 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Length 14.25 inch (362 mm)
Amps 9 amps
View Details
Mini Diamond Drill - END 712 P - CS UNITEC
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details
Impact Drivers - 1755159 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Power Power Tools
Features Battery-Powered
RPM 1750 rpm
View Details