CS UNITEC Wet and Dry Diamond Core Drill ETN 2001 PSV

Description
Ideal for drilling concrete, reinforced concrete, brick, block and stone, the ETN 2001 P heavy-duty wet and dry diamond core drill has high torque output. Use hand-held or rig mounted. Two-speed gearbox provides the optimum RPM for hole sizes up to 4-inch diameter. Electronic torque limitation and speed control guarantee constant RPM even under load. This machine offers wet and dry diamond core drilling with the same tool. Replacing the water seal is easy and can be done on the job. This eliminates downtime and expensive repairs. Standard features include a safety slip clutch, thermal overload switch, water swivel collar, Ground Fault Interupter and metal carrying case. 5/8" x 11 UNC and 1-1/4 x 7 UNC connecting threads are standard.
Description
Ideal for drilling concrete, reinforced concrete, brick, block and stone, the ETN 2001 P heavy-duty wet and dry diamond core drill has high torque output. Use hand-held or rig mounted. Two-speed gearbox provides the optimum RPM for hole sizes up to 4-inch diameter. Electronic torque limitation and speed control guarantee constant RPM even under load. This machine offers wet and dry diamond core drilling with the same tool. Replacing the water seal is easy and can be done on the job. This eliminates downtime and expensive repairs. Standard features include a safety slip clutch, thermal overload switch, water swivel collar, Ground Fault Interupter and metal carrying case. 5/8" x 11 UNC and 1-1/4 x 7 UNC connecting threads are standard.

Suppliers

Company
Product
Description
Supplier Links
Wet and Dry Diamond Core Drill - ETN 2001 PSV - CS UNITEC
Norwalk, CT, USA
Wet and Dry Diamond Core Drill
ETN 2001 PSV
Wet and Dry Diamond Core Drill ETN 2001 PSV
Ideal for drilling concrete, reinforced concrete, brick, block and stone, the ETN 2001 P heavy-duty wet and dry diamond core drill has high torque output. Use hand-held or rig mounted. Two-speed gearbox provides the optimum RPM for hole sizes up to 4-inch diameter. Electronic torque limitation and speed control guarantee constant RPM even under load. This machine offers wet and dry diamond core drilling with the same tool. Replacing the water seal is easy and can be done on the job. This eliminates downtime and expensive repairs. Standard features include a safety slip clutch, thermal overload switch, water swivel collar, Ground Fault Interupter and metal carrying case. 5/8" x 11 UNC and 1-1/4 x 7 UNC connecting threads are standard.

Ideal for drilling concrete, reinforced concrete, brick, block and stone, the ETN 2001 P heavy-duty wet and dry diamond core drill has high torque output. Use hand-held or rig mounted. Two-speed gearbox provides the optimum RPM for hole sizes up to 4-inch diameter. Electronic torque limitation and speed control guarantee constant RPM even under load.

This machine offers wet and dry diamond core drilling with the same tool. Replacing the water seal is easy and can be done on the job. This eliminates downtime and expensive repairs.

Standard features include a safety slip clutch, thermal overload switch, water swivel collar, Ground Fault Interupter and metal carrying case. 5/8" x 11 UNC and 1-1/4 x 7 UNC connecting threads are standard.

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number ETN 2001 PSV
Product Name Wet and Dry Diamond Core Drill
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 5062968 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Chuck Size 0.0394 to 0.1260 inch (1 to 3.2 mm)
View Details
Air Rotary Hammer Drill 1
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip; Rotary Hammer
Features Multiple Speed Settings; Second Handle
View Details
1/2" VSR Mid-Handle Grip Hammerdrill Kit - DWD525K - DEWALT Industrial Tool Co.
Specs
Power 980 watts
Type Rotary Hammer
Length 13 inch (330 mm)
View Details
18 Volt ONE+ Compact Drill Kit - P815 - Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Clutch Settings
View Details