DEWALT Industrial Tool Co. 18V Cordless Reciprocating Saw Kit DC385K

Description
Product Features 1-1/8" stroke length for faster cutting speed 0-3,000 spm for faster cutting speed 4-position blade clamp allows for flush cutting and increased versatility Keyless lever-action blade clamp for quick and easy blade changes Pivoting adjustable shoe with open top for maximum visibility Anti-slip comfort grip provides increased comfort and control Variable speed with trigger lock for increased blade control XRP™ extended run-time batteries provide long run-time and battery life
Description
Product Features 1-1/8" stroke length for faster cutting speed 0-3,000 spm for faster cutting speed 4-position blade clamp allows for flush cutting and increased versatility Keyless lever-action blade clamp for quick and easy blade changes Pivoting adjustable shoe with open top for maximum visibility Anti-slip comfort grip provides increased comfort and control Variable speed with trigger lock for increased blade control XRP™ extended run-time batteries provide long run-time and battery life

Suppliers

Company
Product
Description
Supplier Links
18V Cordless Reciprocating Saw Kit - DC385K - DEWALT Industrial Tool Co.
Baltimore, MD, USA
18V Cordless Reciprocating Saw Kit
DC385K
18V Cordless Reciprocating Saw Kit DC385K
Product Features 1-1/8" stroke length for faster cutting speed 0-3,000 spm for faster cutting speed 4-position blade clamp allows for flush cutting and increased versatility Keyless lever-action blade clamp for quick and easy blade changes Pivoting adjustable shoe with open top for maximum visibility Anti-slip comfort grip provides increased comfort and control Variable speed with trigger lock for increased blade control XRP™ extended run-time batteries provide long run-time and battery life

Product Features

  • 1-1/8" stroke length for faster cutting speed
  • 0-3,000 spm for faster cutting speed
  • 4-position blade clamp allows for flush cutting and increased versatility
  • Keyless lever-action blade clamp for quick and easy blade changes
  • Pivoting adjustable shoe with open top for maximum visibility
  • Anti-slip comfort grip provides increased comfort and control
  • Variable speed with trigger lock for increased blade control
  • XRP™ extended run-time batteries provide long run-time and battery life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DC385K
Product Name 18V Cordless Reciprocating Saw Kit
Saw Type Reciprocating Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 33.1 in. Length Hose Saw|Master File - KCS-TF2-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 290 lbs (132 kg)
View Details
Electric Saws - 2749729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 375 lbs (170 kg)
View Details
Electric Saws - 134618 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Saw Power Source DC Electricity / Battery
Weight 8.16 lbs (3.7 kg)
View Details
GREENLEE Standard Chain Saws - 49603 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 16 to 24 inch (406 to 610 mm)
View Details