Standex-Meder Electronics Reed Relay, Spst-No, 0.5A, 500V, Th; Contact Configuration Standexmeder SIL24-1A75-71L

Description
REED RELAY, SPST-NO, 0.5A, 500V, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:SIL Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:500mA; Switching Voltage Max:500V; SVHC:No RoHS Compliant: Yes
Datasheet
Description
REED RELAY, SPST-NO, 0.5A, 500V, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:SIL Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:500mA; Switching Voltage Max:500V; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spst-No, 0.5A, 500V, Th; Contact Configuration Standexmeder - 47AC5983 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 0.5A, 500V, Th; Contact Configuration Standexmeder
47AC5983
Reed Relay, Spst-No, 0.5A, 500V, Th; Contact Configuration Standexmeder 47AC5983
REED RELAY, SPST-NO, 0.5A, 500V, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:SIL Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:500mA; Switching Voltage Max:500V; SVHC:No RoHS Compliant: Yes

REED RELAY, SPST-NO, 0.5A, 500V, TH; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:SIL Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:500mA; Switching Voltage Max:500V; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
SIL24-1A75-71L
Relays - Reed Relays SIL24-1A75-71L
REED RELAY SPST 0.5A 24V

REED RELAY SPST 0.5A 24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays
Product Number 47AC5983 SIL24-1A75-71L
Product Name Reed Relay, Spst-No, 0.5A, 500V, Th; Contact Configuration Standexmeder Relays - Reed Relays
Mounting PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 374-SIL05-1A72-71M-ND - DigiKey
Standex-Meder Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details