Manufacturer: Standex-Meder Electronics
Win Source Part Number: 811638-SIL12-1A72-71
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPST-NO (1 Form A)
Coil Resistance: 1 kOhms
Coil Current: 12mA
Operate Time: 0.7ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 500mA
Switching Voltage: 200VAC, 200VDC - Max
Release Time: 0.1ms
Temperature Range - Operating: -20°C ~ 70°C
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.8 VDC
RELAY REED SPST 0.5A 12V
Reed Relay, SIL Series, 12 VDC, 1 kohm, 1 A, 200 V, SPST-NO RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 811638-SIL12-1A72-71L | 374-1114-ND | SIL12-1A72-71L | 97K9763 |
| Product Name | Reed Relays - SIL12-1A72-71L | Reed Relays | Relays - Reed Relays | Reed Relay, Sil Series, 12 Vdc, 1 Kohm, 1 A, 200 V, Spst-No Rohs Compliant Standexmeder |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | |
| Resistance | 1000 ohms | |||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |