Standex-Meder Electronics Reed Relays SIL05-1A72-74L

Description
RELAY REED SPST 0.5A 5V
Request a Quote Datasheet
Description
RELAY REED SPST 0.5A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 374-1245-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1245-ND
Reed Relays 374-1245-ND
RELAY REED SPST 0.5A 5V

RELAY REED SPST 0.5A 5V

Buy Now Datasheet
Reed Relays - SIL05-1A72-74L - 933797-SIL05-1A72-74L - Win Source Electronics
Laguna Hills, CA, United States
Reed Relays - SIL05-1A72-74L
933797-SIL05-1A72-74L
Reed Relays - SIL05-1A72-74L 933797-SIL05-1A72-74L
Manufacturer: Standex-Meder Electronics Win Source Part Number: 933797-SIL05-1A72-74 L Series: SIL Operating Temperature Range: -20°C ~ 70°C Package: Tube Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 3305100074, 374-1245, SIL051A7274L

Manufacturer: Standex-Meder Electronics
Win Source Part Number: 933797-SIL05-1A72-74L
Series: SIL
Operating Temperature Range: -20°C ~ 70°C
Package: Tube
Mounting: Through Hole
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Other Part Number: 3305100074, 374-1245, SIL051A7274L

Buy Now Datasheet
Reed Relay, Sil Series, 5 Vdc, 500 Ohm, 1 A, 200 V, Spst-No Rohs Compliant Standexmeder - 59Y7819 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Sil Series, 5 Vdc, 500 Ohm, 1 A, 200 V, Spst-No Rohs Compliant Standexmeder
59Y7819
Reed Relay, Sil Series, 5 Vdc, 500 Ohm, 1 A, 200 V, Spst-No Rohs Compliant Standexmeder 59Y7819
Reed Relay, SIL Series, 5 VDC, 500 ohm, 1 A, 200 V, SPST-NO RoHS Compliant: Yes

Reed Relay, SIL Series, 5 VDC, 500 ohm, 1 A, 200 V, SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Reed Relays SIL05-1A72-74L
RELAY REED SPST 0.5A 5V

RELAY REED SPST 0.5A 5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 374-1245-ND 933797-SIL05-1A72-74L 59Y7819 SIL05-1A72-74L
Product Name Reed Relays Reed Relays - SIL05-1A72-74L Reed Relay, Sil Series, 5 Vdc, 500 Ohm, 1 A, 200 V, Spst-No Rohs Compliant Standexmeder Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Throw Double Throw
View Details
EMR Series - EMR171A03 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 32.5 x 7.9 x 10 mm
Poles Single Pole (SP)
Throw Single Throw
View Details