Manufacturer: Standex-Meder Electronics
Win Source Part Number: 933796-SIL05-1A72-71
Series: SIL
Operating Temperature Range: -20°C ~ 70°C
Package: Tube
Mounting: Through Hole
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Other Part Number: 374-1113, 3305100171, SIL05-1A72-71D-ND, Q2562990, SIL051A7271D
SPNO SIL reed relay,1A 5Vdc coil
RELAY, REED, SPST-NO, 200V, 1A, THT; Contact Configuration:SPST-N
| Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 933796-SIL05-1A72-71D | 3492884 | 374-1113-ND | 97K9760 | SIL05-1A72-71D |
| Product Name | Reed Relays - SIL05-1A72-71D | Reed Relays | Reed Relays | Relay, Reed, Spst-No, 200V, 1A, Tht; Contact Configuration Standexmeder | Relays - Reed Relays |
| Mounting | PCBoard; Through Hole | PCBoard; Pcb mount | PCBoard | PCBoard; Through Hole | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Approvals | EN 60062; RoHS | RoHS | |||
| Throw | Single Throw | Single Throw | Single Throw | ||
| Operating Temp | -4 to 158 F (-20 to 70 C) |