Standex-Meder Electronics Reed Relays SIL03-1A72-71D

Description
RELAY REED SPST 0.5A 3V
Request a Quote Datasheet
Description
RELAY REED SPST 0.5A 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 374-1322-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1322-ND
Reed Relays 374-1322-ND
RELAY REED SPST 0.5A 3V

RELAY REED SPST 0.5A 3V

Buy Now Datasheet
REED RELAY, 1 FORM A, SPST-NO, 3V SIL (SINGLE IN-LINE) W/DIO - SIL03-1A72-71D - Heilind Electronics, Inc.
Wilmington, MA, United States
REED RELAY, 1 FORM A, SPST-NO, 3V SIL (SINGLE IN-LINE) W/DIO
SIL03-1A72-71D
REED RELAY, 1 FORM A, SPST-NO, 3V SIL (SINGLE IN-LINE) W/DIO SIL03-1A72-71D
REED RELAY, 1 FORM A, SPST-NO, 3V SIL (SINGLE IN-LINE) W/DIO

REED RELAY, 1 FORM A, SPST-NO, 3V SIL (SINGLE IN-LINE) W/DIO

Buy Now
Shenzhen, China
Relays - Reed Relays
SIL03-1A72-71D
Relays - Reed Relays SIL03-1A72-71D
RELAY REED SPST 0.5A 3V

RELAY REED SPST 0.5A 3V

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 374-1322-ND SIL03-1A72-71D SIL03-1A72-71D
Product Name Reed Relays REED RELAY, 1 FORM A, SPST-NO, 3V SIL (SINGLE IN-LINE) W/DIO Relays - Reed Relays
Mounting PCBoard Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
Pickering Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details