Standex-Meder Electronics REED RELAY, 1 FORM A, SPST-NO, REED RELAY SHV05-1A85-78D2K

Description
REED RELAY, 1 FORM A, SPST-NO, REED RELAY
Request a Quote Datasheet
Description
REED RELAY, 1 FORM A, SPST-NO, REED RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REED RELAY, 1 FORM A, SPST-NO, REED RELAY - SHV05-1A85-78D2K - Heilind Electronics, Inc.
Wilmington, MA, United States
REED RELAY, 1 FORM A, SPST-NO, REED RELAY
SHV05-1A85-78D2K
REED RELAY, 1 FORM A, SPST-NO, REED RELAY SHV05-1A85-78D2K
REED RELAY, 1 FORM A, SPST-NO, REED RELAY

REED RELAY, 1 FORM A, SPST-NO, REED RELAY

Buy Now
Relays -Reed Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays -Reed Relays
Relays -Reed Relays
Manufacturer: Standex-Meder Electronics Category: Relays -Reed Relays Series: SHV Package: Tube Product Status: Active Mounting Type: Through Hole Operating Temperature: -40°C ~ 105°C Coil Resistance: 220 Ohms Termination Style: PC Pin Coil Current: 22 mA

Manufacturer: Standex-Meder Electronics
Category: Relays -Reed Relays
Series: SHV
Package: Tube
Product Status: Active
Mounting Type: Through Hole
Operating Temperature: -40°C ~ 105°C
Coil Resistance: 220 Ohms
Termination Style: PC Pin
Coil Current: 22 mA

Buy Now Datasheet
Reed Relays - 374-1410-5-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1410-5-ND
Reed Relays 374-1410-5-ND
RELAY REED SPST 1A 5V

RELAY REED SPST 1A 5V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
SHV05-1A85-78D2K
Relays - Reed Relays SHV05-1A85-78D2K
RELAY REED SPST 1A 5V

RELAY REED SPST 1A 5V

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number SHV05-1A85-78D2K 374-1410-5-ND SHV05-1A85-78D2K
Product Name REED RELAY, 1 FORM A, SPST-NO, REED RELAY Relays -Reed Relays Reed Relays Relays - Reed Relays
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Mounting PCBoard; Through Hole PCBoard Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Reed Relays - 374-1409-5-ND - DigiKey
Standex-Meder Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
4 suppliers