Standex-Meder Electronics Reed Relay, Spst-No, 0.5A, 170V, Th; Contact Configuration Standexmeder RM05-8A-S

Description
REED RELAY, SPST-NO, 0.5A, 170V, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:RM Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:170V; SVHC:No RoHS Compliant: Yes
Datasheet
Description
REED RELAY, SPST-NO, 0.5A, 170V, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:RM Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:170V; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spst-No, 0.5A, 170V, Th; Contact Configuration Standexmeder - 47AC5926 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 0.5A, 170V, Th; Contact Configuration Standexmeder
47AC5926
Reed Relay, Spst-No, 0.5A, 170V, Th; Contact Configuration Standexmeder 47AC5926
REED RELAY, SPST-NO, 0.5A, 170V, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:RM Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:170V; SVHC:No RoHS Compliant: Yes

REED RELAY, SPST-NO, 0.5A, 170V, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:RM Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:170V; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 47AC5926
Product Name Reed Relay, Spst-No, 0.5A, 170V, Th; Contact Configuration Standexmeder
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - JWS-117-3-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
4 suppliers
Reed Relays - 2919710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 374-1040-2-ND - DigiKey
Standex-Meder Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers