Standex-Meder Electronics Reed Switch, NL126 Series

Description
The NL126 is a high power reed switch with glass length of 20.3mm and diameter of 2.5mm. Rated power 50 W, Switching voltage 200 VDC/150 VAC, Switching current 1.5 Amp DC/AC.
Description
The NL126 is a high power reed switch with glass length of 20.3mm and diameter of 2.5mm. Rated power 50 W, Switching voltage 200 VDC/150 VAC, Switching current 1.5 Amp DC/AC.

Suppliers

Company
Product
Description
Supplier Links
Reed Switch, NL126 Series -  - Standex-Meder Electronics
Cincinnati, OH, USA
Reed Switch, NL126 Series
Reed Switch, NL126 Series
The NL126 is a high power reed switch with glass length of 20.3mm and diameter of 2.5mm. Rated power 50 W, Switching voltage 200 VDC/150 VAC, Switching current 1.5 Amp DC/AC.

The NL126 is a high power reed switch with glass length of 20.3mm and diameter of 2.5mm. Rated power 50 W, Switching voltage 200 VDC/150 VAC, Switching current 1.5 Amp DC/AC.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Reed Switches
Product Name Reed Switch, NL126 Series
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Features Is UL listed
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Magnetic reed switch - BN 32 - BN 32-R-1279 1,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Switch,REED,HIGH VOLTAGE & HIGH POWER,RHODIUM CONTACTS,TIN-PLATED EXTERNAL LEADS - 70168923 - Allied Electronics, Inc.
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Contact Material Rhodium
Current Rating 1 amps
View Details
Reed Switch - 1960 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details