Standex-Meder Electronics Surface Mount Reed Switch MK23-90

Description
The MK23-90 is (Form C) changeover reed switch or single pole double throw SPDT miniature (SMD) surface mount reed switch with glass length of 14mm and diameter of 2.54mm. Rated power 10 W, switching voltage 175 VDC, switching current 0.5 Amp DC. The MK23-90 surface mount reed switch is a bare glass version of our surface mount reed sensors, offering a more economic and compact design as compared to our over-molded reed sensors. Sold in Tape & Reel packing according to IEC 286/part 3 and is suitable for pick and place automation.
Description
The MK23-90 is (Form C) changeover reed switch or single pole double throw SPDT miniature (SMD) surface mount reed switch with glass length of 14mm and diameter of 2.54mm. Rated power 10 W, switching voltage 175 VDC, switching current 0.5 Amp DC. The MK23-90 surface mount reed switch is a bare glass version of our surface mount reed sensors, offering a more economic and compact design as compared to our over-molded reed sensors. Sold in Tape & Reel packing according to IEC 286/part 3 and is suitable for pick and place automation.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Reed Switch - MK23-90 - Standex-Meder Electronics
Cincinnati, OH, USA
Surface Mount Reed Switch
MK23-90
Surface Mount Reed Switch MK23-90
The MK23-90 is (Form C) changeover reed switch or single pole double throw SPDT miniature (SMD) surface mount reed switch with glass length of 14mm and diameter of 2.54mm. Rated power 10 W, switching voltage 175 VDC, switching current 0.5 Amp DC. The MK23-90 surface mount reed switch is a bare glass version of our surface mount reed sensors, offering a more economic and compact design as compared to our over-molded reed sensors. Sold in Tape & Reel packing according to IEC 286/part 3 and is suitable for pick and place automation.

The MK23-90 is (Form C) changeover reed switch or single pole double throw SPDT miniature (SMD) surface mount reed switch with glass length of 14mm and diameter of 2.54mm. Rated power 10 W, switching voltage 175 VDC, switching current 0.5 Amp DC. The MK23-90 surface mount reed switch is a bare glass version of our surface mount reed sensors, offering a more economic and compact design as compared to our over-molded reed sensors. Sold in Tape & Reel packing according to IEC 286/part 3 and is suitable for pick and place automation.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Reed Switches
Product Number MK23-90
Product Name Surface Mount Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
Configuration Normally Open (NO); Normally Closed (NC)
Features Is UL listed
Current Rating 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 75 - BN 75-01Z-1391 -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Closed (NC)
Current Rating 1 amps
View Details
Reed Switches - 2652238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Reed Switch - 1090 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Reed Switch, Spst-Co, 0.5A, 175V, Th; Product Range Standexmeder - 47AC5083 - Newark, An Avnet Company
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT); Other Type (Special Application)
AC Voltage Rating 175 volts
View Details