The H Series high voltage reed relay is capable of switching up to 10kVDC and breakdown voltage of 15kVDC. This high voltage reed relay is designed with a specially packaged coil with a PCB pin out for the coil only. The switch contacts are available for direct wiring (sky wiring). Replacement for mercury wetted relay.
| Standex-Meder Electronics | |
|---|---|
| Product Category | Reed Relays |
| Product Name | Reed Relay, H Series |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Approvals | RoHS |
| Operating Temp | -4 to 158 F (-20 to 70 C) |