Standex-Meder Electronics Reed Relays MS05-2A87-78D

Description
RELAY REED DPST 500MA 5V
Request a Quote Datasheet
Description
RELAY REED DPST 500MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 374-1053-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1053-ND
Reed Relays 374-1053-ND
RELAY REED DPST 500MA 5V

RELAY REED DPST 500MA 5V

Buy Now Datasheet
Relays -Reed Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays -Reed Relays
Relays -Reed Relays
Manufacturer: Standex-Meder Electronics Category: Relays -Reed Relays Series: MS Package: Tube Product Status: Active Mounting Type: Through Hole Coil Voltage: 5VDC Contact Form: DPST-NO (2 Form A) Contact Rating (Current): 500 mA Switching Voltage: 200VAC, 200VDC - Max

Manufacturer: Standex-Meder Electronics
Category: Relays -Reed Relays
Series: MS
Package: Tube
Product Status: Active
Mounting Type: Through Hole
Coil Voltage: 5VDC
Contact Form: DPST-NO (2 Form A)
Contact Rating (Current): 500 mA
Switching Voltage: 200VAC, 200VDC - Max

Buy Now Datasheet
Reed Relay, Dpst, 0.5A, 200V, Th; Contact Configuration Standexmeder - 47AC5890 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dpst, 0.5A, 200V, Th; Contact Configuration Standexmeder
47AC5890
Reed Relay, Dpst, 0.5A, 200V, Th; Contact Configuration Standexmeder 47AC5890
REED RELAY, DPST, 0.5A, 200V, TH; Contact Configuration:DPST; Coil Voltage:5VDC; Product Range:MS Series; Relay Mounting:Through Hole; Coil Resistance:280ohm; Switching Current Max:500mA; Switching Voltage Max:200V; SVHC:No SVHC RoHS Compliant: Yes

REED RELAY, DPST, 0.5A, 200V, TH; Contact Configuration:DPST; Coil Voltage:5VDC; Product Range:MS Series; Relay Mounting:Through Hole; Coil Resistance:280ohm; Switching Current Max:500mA; Switching Voltage Max:200V; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
MS05-2A87-78D
Relays - Reed Relays MS05-2A87-78D
RELAY REED DPST 500MA 5V

RELAY REED DPST 500MA 5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 374-1053-ND 47AC5890 MS05-2A87-78D
Product Name Reed Relays Relays -Reed Relays Reed Relay, Dpst, 0.5A, 200V, Th; Contact Configuration Standexmeder Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - PB691-ND - DigiKey
Specs
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
View Details
4 suppliers
Reed Relays - 1782781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relay, UMS Series -  - Standex-Meder Electronics
Standex-Meder Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details