Standex-Meder Electronics Relays - Reed Relays MS05-1A87-75DHR

Description
Win Source Part Number: 989375-MS05-1A87-75D HR Category: Relays>Reed Relays Series: MS Termination Style: PC Pin Features: Diode Package: Tube Contact Form: SPST-NO (1 Form A) Standard Package: 32 Coil Resistance: 500 Ohms Coil Current: 10 mA Operate Time: 0.5 ms Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500 mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.1 ms Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 3.75 VDC Must Release Voltage: 0.75 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Standex-Meder Electronics Other Names: 374-1047-5,MS051A877 5DHR,4205187875
Request a Quote Datasheet
Description
Win Source Part Number: 989375-MS05-1A87-75D HR Category: Relays>Reed Relays Series: MS Termination Style: PC Pin Features: Diode Package: Tube Contact Form: SPST-NO (1 Form A) Standard Package: 32 Coil Resistance: 500 Ohms Coil Current: 10 mA Operate Time: 0.5 ms Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500 mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.1 ms Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 3.75 VDC Must Release Voltage: 0.75 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Standex-Meder Electronics Other Names: 374-1047-5,MS051A877 5DHR,4205187875
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Reed Relays - 989375-MS05-1A87-75DHR - Win Source Electronics
Laguna Hills, CA, United States
Relays - Reed Relays
989375-MS05-1A87-75DHR
Relays - Reed Relays 989375-MS05-1A87-75DHR
Win Source Part Number: 989375-MS05-1A87-75D HR Category: Relays>Reed Relays Series: MS Termination Style: PC Pin Features: Diode Package: Tube Contact Form: SPST-NO (1 Form A) Standard Package: 32 Coil Resistance: 500 Ohms Coil Current: 10 mA Operate Time: 0.5 ms Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500 mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.1 ms Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 3.75 VDC Must Release Voltage: 0.75 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Standex-Meder Electronics Other Names: 374-1047-5,MS051A877 5DHR,4205187875

Win Source Part Number: 989375-MS05-1A87-75DHR
Category: Relays>Reed Relays
Series: MS
Termination Style: PC Pin
Features: Diode
Package: Tube
Contact Form: SPST-NO (1 Form A)
Standard Package: 32
Coil Resistance: 500 Ohms
Coil Current: 10 mA
Operate Time: 0.5 ms
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 500 mA
Switching Voltage: 200VAC, 200VDC - Max
Release Time: 0.1 ms
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.75 VDC
Must Release Voltage: 0.75 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: Standex-Meder Electronics
Other Names: 374-1047-5,MS051A8775DHR,4205187875

Buy Now Datasheet
Reed Relays - 374-1047-5-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1047-5-ND
Reed Relays 374-1047-5-ND
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Buy Now Datasheet
RELAY REED SPST 500MA 5V - 767-MS05-1A87-75DHR - Utmel Electronic Limited
Hong Kong, China
RELAY REED SPST 500MA 5V
767-MS05-1A87-75DHR
RELAY REED SPST 500MA 5V 767-MS05-1A87-75DHR
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site
Reed Relay, Ms Series, 5 Vdc, 500 Ohm, 500 Ma, 200 V, Spst-No Rohs Compliant Standexmeder - 59Y7568 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Ms Series, 5 Vdc, 500 Ohm, 500 Ma, 200 V, Spst-No Rohs Compliant Standexmeder
59Y7568
Reed Relay, Ms Series, 5 Vdc, 500 Ohm, 500 Ma, 200 V, Spst-No Rohs Compliant Standexmeder 59Y7568
Reed Relay, MS Series, 5 VDC, 500 ohm, 500 mA, 200 V, SPST-NO RoHS Compliant: Yes

Reed Relay, MS Series, 5 VDC, 500 ohm, 500 mA, 200 V, SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Reed Relays MS05-1A87-75DHR
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 989375-MS05-1A87-75DHR 374-1047-5-ND 767-MS05-1A87-75DHR 59Y7568 MS05-1A87-75DHR
Product Name Relays - Reed Relays Reed Relays RELAY REED SPST 500MA 5V Reed Relay, Ms Series, 5 Vdc, 500 Ohm, 500 Ma, 200 V, Spst-No Rohs Compliant Standexmeder Relays - Reed Relays
Mounting PCBoard; Through Hole PCBoard Through Hole Through Hole
Resistance 500 ohms 500 ohms
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - JWS-117-3-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
4 suppliers
Reed Relays - 2919647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Standex-Meder Electronics
Specs
Mounting Surface Mount
Poles Single Pole (SP)
Throw Single Throw
View Details