Standex-Meder Electronics Reed Relays MRX05-1A71

Description
REED RELAY SPST-NO 5V ATEX PLAST
Request a Quote Datasheet
Description
REED RELAY SPST-NO 5V ATEX PLAST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 374-1394-5-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1394-5-ND
Reed Relays 374-1394-5-ND
REED RELAY SPST-NO 5V ATEX PLAST

REED RELAY SPST-NO 5V ATEX PLAST

Buy Now Datasheet
Reed Relay, Spst-No, 0.5A, 200V, Th; Contact Configuration Standexmeder - 47AC5889 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 0.5A, 200V, Th; Contact Configuration Standexmeder
47AC5889
Reed Relay, Spst-No, 0.5A, 200V, Th; Contact Configuration Standexmeder 47AC5889
REED RELAY, SPST-NO, 0.5A, 200V, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:MRX Series; Relay Mounting:Through Hole; Coil Resistance:360ohm; Switching Current Max:500mA; Switching Voltage Max:200V; SVHC:No RoHS Compliant: Yes

REED RELAY, SPST-NO, 0.5A, 200V, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:MRX Series; Relay Mounting:Through Hole; Coil Resistance:360ohm; Switching Current Max:500mA; Switching Voltage Max:200V; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
MRX05-1A71
Relays - Reed Relays MRX05-1A71
REED RELAY SPST-NO 5V ATEX PLAST

REED RELAY SPST-NO 5V ATEX PLAST

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 374-1394-5-ND 47AC5889 MRX05-1A71
Product Name Reed Relays Reed Relay, Spst-No, 0.5A, 200V, Th; Contact Configuration Standexmeder Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details